web counter

Analog Devices Inc. AD9525/PCBZBOARD EVAL FOR AD9525

Analog Devices Inc. AD9525/PCBZ Reference Design 2
Analog Devices Inc. AD9525/PCBZ Reference Design 1
Analog Devices Inc. AD9525/PCBZ Reference Design 2
Analog Devices Inc. AD9525/PCBZ Reference Design 1
Analog Devices Inc. AD9525/PCBZ Reference Design 1
Analog Devices Inc. AD9525/PCBZ Reference Design 2

Applications:

Clock and Timing >

Clock Generator

End Products:

Instrumentation and MeasurementNetworkingTest and MeasurementPortable InstrumentationClock and Timing Devices

ECAD Model:

Description

The Analog Devices AD9525-PCBZ Evaluation Board is designed to evaluate the performance of the AD9525 3.6 GHz Clock Generator. This board provides a complete platform for testing and evaluating the features and performance of the AD9525. It includes a wide range of instrumentation and measurement capabilities, including a high-speed oscilloscope, a frequency counter, and a logic analyzer. The board also includes a variety of connectors and headers for connecting to external devices. The board is designed to be used with the AD9525 Evaluation Software, which provides a graphical user interface for configuring and testing the AD9525. The board is ideal for use in a variety of applications, including communications, instrumentation, and test and measurement.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    CONTACT ADI (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    3.6GHz
  • Base Part Number
    AD9525
  • Function
    Clock Generator
  • Operating Supply Voltage
    3.3V
  • Utilized IC / Part
    AD9525
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG LIN POS ADJ 500MA 8LFCSP21RFQ
Texas InstrumentsIC BUF NON-INVERT 3.6V 20TSSOP0RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 500MA 8SOIC2RFQ
Analog Devices Inc.IC REG LINEAR 2.5V 500MA 8LFCSP0BUY
Analog Devices Inc.IC REG LINEAR 1.5V 500MA 8SOIC2222BUY
Analog Devices Inc.IC REG CTRLR BUCK 20LFCSP18500RFQ
ECS Inc.CRYSTAL 24.0000MHZ 12PF SMD199BUY
Texas InstrumentsIC INVERTER SCHMITT 6CH 14TSSOP39855RFQ
Analog Devices Inc.IC REG LINEAR 5V 500MA 8LFCSP20RFQ
Analog Devices Inc.IC REG LINEAR 1.5V 500MA 8LFCSP152BUY
Analog Devices Inc.IC REG LINEAR 3V 500MA 8SOIC2222BUY
Analog Devices Inc.IC REG LINEAR 1.8V 500MA 8SOIC2224BUY
Load more