web counter

Analog Devices Inc. AD9554/PCBZAD9554 Multiservice Line Card Adaptive Clock Translator Evaluation Board

Analog Devices Inc. AD9554/PCBZ Reference Design 8
Analog Devices Inc. AD9554/PCBZ Reference Design 1
Analog Devices Inc. AD9554/PCBZ Reference Design 2
Analog Devices Inc. AD9554/PCBZ Reference Design 3
Analog Devices Inc. AD9554/PCBZ Reference Design 4
Analog Devices Inc. AD9554/PCBZ Reference Design 5
Analog Devices Inc. AD9554/PCBZ Reference Design 6
Analog Devices Inc. AD9554/PCBZ Reference Design 7
Analog Devices Inc. AD9554/PCBZ Reference Design 8
Analog Devices Inc. AD9554/PCBZ Reference Design 1
Analog Devices Inc. AD9554/PCBZ Reference Design 1
Analog Devices Inc. AD9554/PCBZ Reference Design 2
Analog Devices Inc. AD9554/PCBZ Reference Design 3
Analog Devices Inc. AD9554/PCBZ Reference Design 4
Analog Devices Inc. AD9554/PCBZ Reference Design 5
Analog Devices Inc. AD9554/PCBZ Reference Design 6
Analog Devices Inc. AD9554/PCBZ Reference Design 7
Analog Devices Inc. AD9554/PCBZ Reference Design 8

Applications:

Clock and Timing >

Clock Generator

End Products:

Instrumentation and MeasurementInfrastructureClock Management and DistributionCommunications and TelecomIndustrialClock and Timing Devices

ECAD Model:

Description

The Analog Devices AD9554-PCBZ, AD9554/PCBZ, Evaluation Board for AD9554 Quad PLL, Quad Input, Multiservice Line Card Adaptive Clock Translator, Instrumentation and Measurement is a versatile evaluation board designed to evaluate the performance of the AD9554 Quad PLL, Quad Input, Multiservice Line Card Adaptive Clock Translator. This board is ideal for instrumentation and measurement applications, providing a platform for testing and evaluating the performance of the AD9554 in a variety of applications. The board features four independent PLLs, each with four inputs, allowing for a wide range of clock translation and synchronization capabilities. The board also includes a variety of test points and connectors, allowing for easy connection to external test equipment. The board is designed to be used with the AD9554 evaluation software, providing a comprehensive suite of tools for testing and evaluating the performance of the AD9554.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Frequency
    1GHz
  • Base Part Number
    AD9554
  • Function
    Clock Generator
  • Operating Supply Voltage
    1.8V
  • Interface
    I2C, SPI
  • Operating Supply Current
    745mA
  • Utilized IC / Part
    AD9554
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - ADG3308BRUZ - Voltage Level Translator, Bidirectional, 8 Input, 6 ns, 60 Mbps, 1.15 V to 5.5 V, TSSOP-2010RFQ
Texas InstrumentsIC BUF NON-INVERT 3.6V 20TSSOP0RFQ
Analog Devices Inc.IC REG LINEAR 3V 300MA 8LFCSP800BUY
Microchip4K X 8 I2C/2-WIRE SERIAL EEPROM, PDIP8, 0.300 INCH, ROHS COMPLIANT, PLASTIC, DIP-80RFQ
Microchip2K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 0.150 INCH, ROHS COMPLIANT, PLASTIC, MS-012, SOIC-80RFQ
Texas InstrumentsPROTOTYPE0RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 300MA 8LFCSP7BUY
Analog Devices Inc.IC REG LIN POS ADJ 800MA 16LFCSP995RFQ
Analog Devices Inc.IC REG LINEAR 9V 300MA 8LFCSP800BUY
Texas InstrumentsIC BUS TRANSCVR 8BIT 24TSSOP8248BUY
Analog Devices Inc.IC REG LINEAR 2.5V 300MA 8LFCSP120003BUY
Load more