Analog Devices Inc. AD9523/PCBZANALOG DEVICES AD9523/PCBZHIGH PERFORMANCE DUAL LOOP CLOC
Description
The Analog Devices AD9523-PCBZ Evaluation Board is a versatile tool for evaluating the AD9523 Clock Generator, Communications and Telecom IC. This evaluation board is designed to provide a comprehensive platform for testing and evaluating the features and performance of the AD9523. It includes a wide range of features such as a high-performance clock generator, a low-noise voltage-controlled oscillator (VCO), a low-jitter clock distribution network, and a wide range of programmable output frequencies. The board also includes a variety of test points and connectors for easy connection to external test equipment. The AD9523-PCBZ Evaluation Board is an ideal tool for evaluating the performance of the AD9523 in a variety of applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Number of Pins0
- PackagingBulk
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- Frequency400MHz
- Base Part NumberAD9523
- FunctionClock Generator
- Operating Supply Voltage6V
- InterfaceUSB
- Utilized IC / PartAD9523
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary AttributesOn Board PLL Loop Filter
- EmbeddedNo
- Secondary AttributesOn-Board LEDs
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | MICROCHIP - 24LC00/SN - SERIAL EEPROM, 128BIT, 400KHZ, SOIC-8 | 5246 | BUY | |
| Texas Instruments | IC BUF NON-INVERT 3.6V 14TSSOP | 181 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 150MA TSOT5 | 11902 | RFQ | |
| Texas Instruments | IC BUF NON-INVERT 3.6V 20TSSOP | 0 | RFQ | |
| Analog Devices Inc. | IC CLK BUFFER 1:1 7.5GHZ 16LFCSP | 2789 | BUY | |
| Fox Electronics | Crystal 24MHz ±50ppm (Tol) ±50ppm (Stability) FUND 30Ohm 2-Pin HC-49/SDLF SMD T/R | 0 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADP150AUJZ-3.3-R7 Fixed LDO Voltage Regulator, 2.2V to 5.5V, 105mV Dropout, 3.3Vout, 150mAout, TSOT-5 | 53 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 3.3V 300MA TSOT5 | 12550 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES ADP1829ACPZ-R7 | 171 | RFQ |


Product
Brand
Articles
Tools