web counter

Analog Devices Inc. AD9522-0/PCBZANALOG DEVICES AD9522-0/PCBZ12/24 CHANNEL CLOCK GEN 2 0GH

Analog Devices Inc. AD9522-0/PCBZ Reference Design 1
Analog Devices Inc. AD9522-0/PCBZ Reference Design 1
Analog Devices Inc. AD9522-0/PCBZ Reference Design 1
Analog Devices Inc. AD9522-0/PCBZ Reference Design 1

Applications:

Clock and Timing >

Clock Generator

End Products:

Instrumentation and MeasurementWireless Base StationCommunications & NetworkingTest and MeasurementClock Management and DistributionClock and Timing Devices

ECAD Model:

Description

The Analog Devices AD9522-0/PCBZ Evaluation Board is a versatile clock generator based on the AD9522-0 integrated circuit. It is designed to provide 12 LVDS/24 CMOS outputs with a wide range of frequencies from 1 Hz to 2.8 GHz. The board features an integrated 2.8 GHz voltage-controlled oscillator (VCO) and a wide range of programmable features, including output frequency, output skew, and output phase. It is ideal for instrumentation and measurement applications, such as data acquisition systems, test and measurement equipment, and communications systems. The board also includes a USB interface for easy programming and control.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    Wall
  • Number of Pins
    64
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    2.95GHz
  • Base Part Number
    AD9522
  • Function
    Clock Generator
  • Operating Supply Voltage
    3.3V
  • Interface
    Serial
  • Utilized IC / Part
    AD9522-0
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    12 LVDS/24 CMOS Outputs, 2.8GHz VCO
  • Embedded
    No
  • Secondary Attributes
    I2C and SPI Interfaces
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ECS Inc.CRYSTAL 24.0000MHZ 12PF SMD199BUY
Nexperia USA Inc.IC BUF NON-INVERT 3.6V 20TSSOP15525RFQ
Texas InstrumentsIC INVERTER SCHMITT 2CH SC70-621087RFQ
Analog Devices Inc.Clock Generator 64-Pin LFCSP EP Tray5019BUY
Analog Devices Inc.IC CLOCK GEN 2.8GHZ VCO 64LFCSP42BUY
Nexperia USA Inc.IC BUF NON-INVERT 3.6V 20TSSOP2500BUY