web counter

Analog Devices Inc. AD9549A/PCBZANALOG DEVICES AD9549A/PCBZ650MHZ DDS CLK GEN W/SYNCH EB

Analog Devices Inc. AD9549A/PCBZ Reference Design 8
Analog Devices Inc. AD9549A/PCBZ Reference Design 1
Analog Devices Inc. AD9549A/PCBZ Reference Design 2
Analog Devices Inc. AD9549A/PCBZ Reference Design 3
Analog Devices Inc. AD9549A/PCBZ Reference Design 4
Analog Devices Inc. AD9549A/PCBZ Reference Design 5
Analog Devices Inc. AD9549A/PCBZ Reference Design 6
Analog Devices Inc. AD9549A/PCBZ Reference Design 7
Analog Devices Inc. AD9549A/PCBZ Reference Design 8
Analog Devices Inc. AD9549A/PCBZ Reference Design 1
Analog Devices Inc. AD9549A/PCBZ Reference Design 1
Analog Devices Inc. AD9549A/PCBZ Reference Design 2
Analog Devices Inc. AD9549A/PCBZ Reference Design 3
Analog Devices Inc. AD9549A/PCBZ Reference Design 4
Analog Devices Inc. AD9549A/PCBZ Reference Design 5
Analog Devices Inc. AD9549A/PCBZ Reference Design 6
Analog Devices Inc. AD9549A/PCBZ Reference Design 7
Analog Devices Inc. AD9549A/PCBZ Reference Design 8

Applications:

Clock and Timing >

Clock Generator

End Products:

Communications and TelecomWireless Base StationNetworkingInfrastructureSONET/SDH

ECAD Model:

Description

The Analog Devices AD9549A-PCBZ Evaluation Board is designed to evaluate the performance of the AD9549A 8kHz to 750MHz Input Clock Generator, Communications and Telecom Clock Synthesizer. This board features a wide range of features, including a low-noise, low-jitter clock generator, a wide range of output frequencies, and a wide range of output formats. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to be used with the AD9549A Clock Generator and is compatible with a variety of other Analog Devices products. The board is ideal for use in communications and telecom applications, providing a reliable and accurate clock source.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    750MHz
  • Base Part Number
    AD9549
  • Function
    Clock Generator
  • Operating Supply Voltage
    3.3V
  • Interface
    Serial
  • Utilized IC / Part
    AD9549A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    8kHz ~ 750MHz Input
  • Embedded
    No
  • Secondary Attributes
    Differential Output
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Cypress Semiconductor0RFQ
Microchip TechnologyMICROCHIP - 24LC00/SN - SERIAL EEPROM, 128BIT, 400KHZ, SOIC-85246BUY
Nexperia USA Inc.IC BUFFER NON-INVERT 3.6V 20SO4000BUY
Analog Devices Inc.PLL Clock Synthesizer Single 64-Pin LFCSP EP T/R71BUY
Nexperia USA Inc.IC BUF NON-INVERT 3.6V 20TSSOP15525RFQ
Analog Devices Inc.PLL Clock Synthesizer Single 64-Pin LFCSP EP Tray154BUY
Nexperia USA Inc.IC BUFF NON-INVERT 3.6V 20DHVQFN30000BUY
Nexperia USA Inc.IC BUF NON-INVERT 3.6V 20TSSOP2500BUY