web counter

Analog Devices Inc. AD9522-5/PCBZEvaluation Board For 12 LVDS/24 CMOS Output Clock Generator

Analog Devices Inc. AD9522-5/PCBZ Reference Design 5
Analog Devices Inc. AD9522-5/PCBZ Reference Design 1
Analog Devices Inc. AD9522-5/PCBZ Reference Design 2
Analog Devices Inc. AD9522-5/PCBZ Reference Design 3
Analog Devices Inc. AD9522-5/PCBZ Reference Design 4
Analog Devices Inc. AD9522-5/PCBZ Reference Design 5
Analog Devices Inc. AD9522-5/PCBZ Reference Design 1
Analog Devices Inc. AD9522-5/PCBZ Reference Design 1
Analog Devices Inc. AD9522-5/PCBZ Reference Design 2
Analog Devices Inc. AD9522-5/PCBZ Reference Design 3
Analog Devices Inc. AD9522-5/PCBZ Reference Design 4
Analog Devices Inc. AD9522-5/PCBZ Reference Design 5

Applications:

Clock and Timing >

Clock Generator

End Products:

Instrumentation and MeasurementWireless Base StationCommunications & NetworkingTest and MeasurementClock Management and DistributionClock and Timing Devices

ECAD Model:

Description

The Analog Devices AD9522-5/PCBZ Evaluation Board is a versatile instrumentation and measurement tool based on the AD9522-5 12 LVDS/24 CMOS Output Clock Generator. This board is designed to provide a wide range of clock frequencies and output configurations for a variety of applications. It features a wide range of input and output options, including LVDS, CMOS, and LVPECL outputs, as well as a variety of input sources, such as crystal oscillators, external clock sources, and on-board PLLs. The board also includes a variety of features to help with testing and evaluation, such as a power-on reset circuit, a power-down mode, and a programmable output enable. The AD9522-5/PCBZ Evaluation Board is an ideal tool for instrumentation and measurement applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    CONTACT ADI (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    64
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    2.4GHz
  • Base Part Number
    AD9522
  • Function
    Clock Generator
  • Operating Supply Voltage
    3.3V
  • Interface
    Serial
  • Utilized IC / Part
    AD9522-5
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    12 LVDS/24 CMOS Outputs
  • Embedded
    No
  • Secondary Attributes
    I2C and SPI Interfaces
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ECS Inc.CRYSTAL 24.0000MHZ 12PF SMD199BUY
Analog Devices Inc.IC CLOCK GEN 2.4GHZ 64LFCSP10086BUY
Nexperia USA Inc.IC BUF NON-INVERT 3.6V 20TSSOP15525RFQ
Texas InstrumentsIC INVERTER SCHMITT 2CH SC70-621087RFQ
Analog Devices Inc.IC CLOCK GEN 2.4GHZ 64LFCSP1887BUY
Nexperia USA Inc.IC BUF NON-INVERT 3.6V 20TSSOP2500BUY