web counter

Analog Devices Inc. AD9522-1/PCBZEvaluation Board For 12 LVDS/24 CMOS Output Clock Generator With Integrated 2.4 GHz VCO

Analog Devices Inc. AD9522-1/PCBZ Reference Design 1
Analog Devices Inc. AD9522-1/PCBZ Reference Design 1
Analog Devices Inc. AD9522-1/PCBZ Reference Design 1
Analog Devices Inc. AD9522-1/PCBZ Reference Design 1

Applications:

Clock and Timing >

Clock Generator

End Products:

Instrumentation and MeasurementWireless Base StationCommunications & NetworkingTest and MeasurementClock Management and DistributionClock and Timing Devices

ECAD Model:

Description

The Analog Devices AD9522-1/PCBZ Evaluation Board is a versatile clock generator with integrated 2.4 GHz VCO. It is based on the AD9522-1, a 12 LVDS/24 CMOS output clock generator with integrated 2.4 GHz VCO. This board is designed for instrumentation and measurement applications, providing a wide range of clock frequencies and output formats. It features a wide range of output frequencies, from 1 Hz to 2.4 GHz, and can generate up to 12 LVDS and 24 CMOS outputs. It also features a wide range of output formats, including LVCMOS, LVDS, and HCSL. The board also includes a variety of features, such as a programmable output divider, a programmable output skew, and a programmable output delay. The board also includes a variety of test points and connectors for easy connection to external devices. The AD9522-1/PCBZ Evaluation Board is an ideal solution for instrumentation and measurement applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    64
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    2.65GHz
  • Base Part Number
    AD9522
  • Function
    Clock Generator
  • Operating Supply Voltage
    3.3V
  • Interface
    Serial
  • Utilized IC / Part
    AD9522-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    12 LVDS/24 CMOS Outputs, 2.4GHz VCO
  • Embedded
    No
  • Secondary Attributes
    I2C and SPI Interfaces
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ECS Inc.CRYSTAL 24.0000MHZ 12PF SMD199BUY
Texas InstrumentsIC INVERTER SCHMITT 2CH SC70-621087RFQ
Nexperia USA Inc.IC BUF NON-INVERT 3.6V 20TSSOP15525RFQ
Analog Devices Inc.Clock Generator 64-Pin LFCSP EP Tray4RFQ
Analog Devices Inc.IC CLOCK GEN 2.5GHZ VCO 64LFCSP1176BUY
Nexperia USA Inc.IC BUF NON-INVERT 3.6V 20TSSOP2500BUY