Analog Devices, Inc. AD9522-4/PCBZANALOG DEVICES AD9522-4/PCBZ12/24 CHANNEL CLOCK GEN 2 0GH
Description
The Analog Devices AD9522-4/PCBZ Evaluation Board is a versatile clock generator designed to provide 12 LVDS/24 CMOS outputs with an integrated 1.6 GHz VCO. It is ideal for instrumentation and measurement applications, providing a wide range of output frequencies and low jitter performance. The board features a wide range of features, including a programmable output divider, programmable output skew, and a programmable output delay. It also includes a wide range of power supply options, allowing for flexibility in system design. The board is designed to be easy to use and configure, making it an ideal choice for instrumentation and measurement applications.
Specifications
Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
- TypeParameter
- Lifecycle StatusCONTACT ADI (Last Updated: 3 weeks ago)
- MountWall
- Number of Pins64
- PackagingBulk
- Frequency1.6GHz
- Operating Supply Voltage3.3V
- InterfaceSerial
- Evaluation KitYes
- REACH SVHCNo SVHC
- RoHS StatusRoHS Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ECS Inc. | CRYSTAL 24.0000MHZ 12PF SMD | 199 | BUY | |
| Analog Devices Inc. | Clock Generators & Support Products 12 LVDS/CMOS Output w/ Intg 1.6GHz VCO | 1500 | BUY | |
| Nexperia USA Inc. | IC BUF NON-INVERT 3.6V 20TSSOP | 15525 | RFQ | |
| Texas Instruments | IC INVERTER SCHMITT 2CH SC70-6 | 21087 | RFQ | |
| Analog Devices Inc. | Clock Generator 64-Pin LFCSP EP Tray | 179 | RFQ | |
| Nexperia USA Inc. | IC BUF NON-INVERT 3.6V 20TSSOP | 2500 | BUY |


Product
Brand
Articles
Tools