web counter

Analog Devices Inc. AD9522-2/PCBZEvaluation Board For 12 LVDS/24 CMOS Output Clock Generator With Integrated 2.2 GHz VCO

Analog Devices Inc. AD9522-2/PCBZ Reference Design 1
Analog Devices Inc. AD9522-2/PCBZ Reference Design 1
Analog Devices Inc. AD9522-2/PCBZ Reference Design 1
Analog Devices Inc. AD9522-2/PCBZ Reference Design 1

Applications:

Clock and Timing >

Clock Generator

End Products:

Instrumentation and MeasurementWireless Base StationCommunications & NetworkingTest and MeasurementClock Management and DistributionClock and Timing Devices

ECAD Model:

Description

The Analog Devices AD9522-2/PCBZ Evaluation Board is a versatile clock generator based on the AD9522-2 integrated circuit. It is designed to provide 12 LVDS/24 CMOS outputs with a maximum frequency of 2.2 GHz. The board is ideal for instrumentation and measurement applications, providing a wide range of clock frequencies and output formats. It features an integrated 2.2 GHz VCO, programmable output dividers, and a wide range of output formats. The board also includes a variety of features such as a low-jitter clock output, programmable output skew, and a wide range of output formats. The board is designed to be easy to use and configure, making it an ideal choice for instrumentation and measurement applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    2.335GHz
  • Base Part Number
    AD9522
  • Function
    Clock Generator
  • Operating Supply Voltage
    3.3V
  • Interface
    Serial
  • Utilized IC / Part
    AD9522-2
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    12 LVDS/24 CMOS Outputs, 2.2GHz VCO
  • Embedded
    No
  • Secondary Attributes
    I2C and SPI Interfaces
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ECS Inc.CRYSTAL 24.0000MHZ 12PF SMD199BUY
Texas InstrumentsIC INVERTER SCHMITT 2CH SC70-621087RFQ
Nexperia USA Inc.IC BUF NON-INVERT 3.6V 20TSSOP15525RFQ
Analog Devices Inc.LVDS CMOS Output Clock Generator 64-Pin LFCSP EP Tray19712BUY
Analog Devices Inc.IC CLOCK GEN 2.2GHZ VCO 64LFCSP3000BUY
Nexperia USA Inc.IC BUF NON-INVERT 3.6V 20TSSOP2500BUY