web counter

Analog Devices Inc. AD9522-3/PCBZANALOG DEVICES AD9522-3/PCBZ12/24 CHANNEL CLOCK GEN 2 0GH

Analog Devices Inc. AD9522-3/PCBZ Reference Design 1
Analog Devices Inc. AD9522-3/PCBZ Reference Design 1
Analog Devices Inc. AD9522-3/PCBZ Reference Design 1
Analog Devices Inc. AD9522-3/PCBZ Reference Design 1

Applications:

Clock and Timing >

Clock Generator

End Products:

Instrumentation and MeasurementWireless Base StationCommunications & NetworkingTest and MeasurementClock Management and DistributionClock and Timing Devices

ECAD Model:

Description

The Analog Devices AD9522-3/PCBZ Evaluation Board is a versatile clock generator with integrated 2 GHz VCO, designed for instrumentation and measurement applications. It features 12 LVDS/24 CMOS outputs and is based on the AD9522-3 clock generator IC. The board is designed to provide a wide range of clock frequencies and output formats, allowing for easy integration into a variety of instrumentation and measurement systems. It is capable of generating up to 12 LVDS outputs and 24 CMOS outputs, with a maximum frequency of 2 GHz. The board also features an integrated VCO, allowing for easy frequency tuning and adjustment. The AD9522-3/PCBZ Evaluation Board is an ideal solution for instrumentation and measurement applications requiring a wide range of clock frequencies and output formats.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    64
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    2.25GHz
  • Base Part Number
    AD9522
  • Function
    Clock Generator
  • Operating Supply Voltage
    3.3V
  • Interface
    Serial
  • Utilized IC / Part
    AD9522-3
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    12 LVDS/24 CMOS Outputs, 2GHz VCO
  • Embedded
    No
  • Secondary Attributes
    I2C and SPI Interfaces
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC CLOCK GEN 2GHZ VCO 64LFCSP24BUY
ECS Inc.CRYSTAL 24.0000MHZ 12PF SMD199BUY
Analog Devices Inc.Clock Generator 64-Pin LFCSP EP Tray22RFQ
Nexperia USA Inc.IC BUF NON-INVERT 3.6V 20TSSOP15525RFQ
Texas InstrumentsIC INVERTER SCHMITT 2CH SC70-621087RFQ
Nexperia USA Inc.IC BUF NON-INVERT 3.6V 20TSSOP2500BUY