web counter

Analog Devices Inc. AD9525/PCBZ-VCOANALOG DEVICES AD9525/PCBZ-VCOEVALUATION KIT CRO29508 VCO INSTALLED

Analog Devices Inc. AD9525/PCBZ-VCO Reference Design 7
Analog Devices Inc. AD9525/PCBZ-VCO Reference Design 1
Analog Devices Inc. AD9525/PCBZ-VCO Reference Design 2
Analog Devices Inc. AD9525/PCBZ-VCO Reference Design 3
Analog Devices Inc. AD9525/PCBZ-VCO Reference Design 4
Analog Devices Inc. AD9525/PCBZ-VCO Reference Design 5
Analog Devices Inc. AD9525/PCBZ-VCO Reference Design 6
Analog Devices Inc. AD9525/PCBZ-VCO Reference Design 7
Analog Devices Inc. AD9525/PCBZ-VCO Reference Design 1
Analog Devices Inc. AD9525/PCBZ-VCO Reference Design 1
Analog Devices Inc. AD9525/PCBZ-VCO Reference Design 2
Analog Devices Inc. AD9525/PCBZ-VCO Reference Design 3
Analog Devices Inc. AD9525/PCBZ-VCO Reference Design 4
Analog Devices Inc. AD9525/PCBZ-VCO Reference Design 5
Analog Devices Inc. AD9525/PCBZ-VCO Reference Design 6
Analog Devices Inc. AD9525/PCBZ-VCO Reference Design 7

Applications:

Clock and Timing >

Clock Generator

End Products:

IndustrialTest and MeasurementIndustrial

ECAD Model:

Description

The Analog Devices AD9525/PCBZ-VCO Evaluation Board is designed to evaluate the performance of the AD9525 2950 MHz VCO Clock Generator in the industrial temperature range. This evaluation board features a wide range of features, including a low-noise power supply, a high-performance VCO, and a wide range of test points for easy evaluation. The board also includes a comprehensive set of documentation, including a user guide, schematics, and layout diagrams. This evaluation board is ideal for evaluating the performance of the AD9525 2950 MHz VCO Clock Generator in industrial applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    CONTACT ADI (Last Updated: 1 month ago)
  • Factory Lead Time
    10 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    3.6GHz
  • Base Part Number
    AD9525
  • Function
    Clock Generator
  • Operating Supply Voltage
    3.3V
  • Utilized IC / Part
    AD9525
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ECS Inc.CRYSTAL 24.0000MHZ 12PF SMD199BUY
Analog Devices Inc.IC REG LIN POS ADJ 500MA 8LFCSP21RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 500MA 8SOIC2RFQ
Analog Devices Inc.IC REG LINEAR 2.5V 500MA 8SOIC7BUY
Analog Devices Inc.IC REG CTRLR BUCK 20LFCSP18500RFQ
Texas InstrumentsIC INVERTER SCHMITT 6CH 14TSSOP39855RFQ
Analog Devices Inc.IC REG LINEAR 5V 500MA 8LFCSP20RFQ
Analog Devices Inc.IC REG LINEAR 9V 500MA 8LFCSP19BUY
Analog Devices Inc.ANALOG DEVICES ADP7104ARDZ-R7LDO Voltage Regulator, Adjustable, 3.3V to 20V in, 350mV drop, 1.22V to 19.8V/0.5A out, SOIC-817RFQ
Analog Devices Inc.IC REG LINEAR 5V 300MA 8SOIC700BUY
Analog Devices Inc.IC REG LINEAR 3V 500MA 8LFCSP100RFQ
Analog Devices Inc.IC REG LINEAR 3V 500MA 8SOIC2222BUY
Load more