Analog Devices Inc. AD9554-1/PCBZEVAL BOARD PLL CLOCK GEN AD9554
Description
The Analog Devices AD9554-1/PCBZ Evaluation Board is designed to evaluate the performance of the AD9554-1 Clock Generator, Instrumentation and Measurement IC. This board features a wide range of features, including a low-noise, low-jitter clock generator, a wide range of output frequencies, and a wide range of output formats. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to be used with the AD9554-1 IC and is compatible with a variety of development tools. This evaluation board is ideal for evaluating the performance of the AD9554-1 IC in a variety of applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 months ago)
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- Base Part NumberAD9554
- FunctionClock Generator
- Utilized IC / PartAD9554-1
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Secondary AttributesOn-Board LEDs
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NDK America, Inc. | CRYSTAL 25.0000MHZ 8PF SMD | 4000 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 300MA 8LFCSP | 120004 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 5V 300MA 8LFCSP | 800 | BUY | |
| NDK America, Inc. | Crystal 12.0000MHZ 8PF SMD | 3057 | RFQ | |
| NDK America, Inc. | CRYSTAL 16.0000MHZ 8PF SMD | 3005 | RFQ | |
| NDK | NX3225SA-28.63636M-STD-CSR-3 | 948 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 3.3V 300MA 8LFCSP | 7 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 3.3V 500MA 8LFCSP | 10 | BUY |


Product
Brand
Articles
Tools