web counter

Analog Devices Inc. ADA4530-1R-EBZ-BUFEVAL BOARD FOR ADA4530-1

Analog Devices Inc. ADA4530-1R-EBZ-BUF Reference Design 2
Analog Devices Inc. ADA4530-1R-EBZ-BUF Reference Design 1
Analog Devices Inc. ADA4530-1R-EBZ-BUF Reference Design 2
Analog Devices Inc. ADA4530-1R-EBZ-BUF Reference Design 1
Analog Devices Inc. ADA4530-1R-EBZ-BUF Reference Design 1
Analog Devices Inc. ADA4530-1R-EBZ-BUF Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

AudioInstrumentation Amplifiers

ECAD Model:

Description

The Analog Devices ADA4530-1R-EBZ-BUF Evaluation Board is designed to evaluate the performance of the ADA4530-1 8-Lead SOIC Package SP Amplifier, Audio Amplifier. This evaluation board features a single-ended input and a differential output, allowing for easy testing of the amplifier's performance. The board also includes a power supply, a buffer amplifier, and a gain control potentiometer. The board is designed to provide a simple and convenient way to evaluate the performance of the ADA4530-1 amplifier.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    SOIC
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADA4530
  • Output Type
    Single-Ended, Rail-to-Rail
  • Slew Rate
    1.4V/μs
  • Amplifier Type
    Buffer
  • Voltage - Supply, Single/Dual (±)
    4.5V~16V ±2.25V~8V
  • Output Current per Channel
    15mA
  • Utilized IC / Part
    ADA4530-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • -3db Bandwidth
    5.5MHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    900μA
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD8055ARZ - Operational Amplifier, Single, 1 Amplifier, 300 MHz, 1400 V/µs, ± 4V to ± 6V, SOIC, 8 Pins68RFQ