web counter

Analog Devices Inc. ADA4530-1R-EBZ-TIAEVAL BOARD FOR ADA4530-1

Analog Devices Inc. ADA4530-1R-EBZ-TIA Reference Design 4
Analog Devices Inc. ADA4530-1R-EBZ-TIA Reference Design 1
Analog Devices Inc. ADA4530-1R-EBZ-TIA Reference Design 2
Analog Devices Inc. ADA4530-1R-EBZ-TIA Reference Design 3
Analog Devices Inc. ADA4530-1R-EBZ-TIA Reference Design 4
Analog Devices Inc. ADA4530-1R-EBZ-TIA Reference Design 1
Analog Devices Inc. ADA4530-1R-EBZ-TIA Reference Design 1
Analog Devices Inc. ADA4530-1R-EBZ-TIA Reference Design 2
Analog Devices Inc. ADA4530-1R-EBZ-TIA Reference Design 3
Analog Devices Inc. ADA4530-1R-EBZ-TIA Reference Design 4

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

AudioInstrumentation Amplifiers

ECAD Model:

Description

The Analog Devices ADA4530-1R-EBZ-TIA Evaluation Board is designed to evaluate the performance of the ADA4530-1 8-Lead SOIC Package SP Amplifier. This evaluation board is a complete audio amplifier solution that includes a power supply, input and output connectors, and a potentiometer for gain control. The board is designed to provide a simple and easy way to evaluate the performance of the ADA4530-1 amplifier. The board is also designed to provide a wide range of gain settings, allowing users to optimize the performance of the amplifier for their specific application. The board also includes a power supply and a ground plane for improved noise immunity. The board is ideal for use in audio applications such as portable audio players, home theater systems, and automotive audio systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    SOIC
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADA4530
  • Output Type
    Single-Ended, Rail-to-Rail
  • Slew Rate
    1.4V/μs
  • Amplifier Type
    Transimpedance
  • Voltage - Supply, Single/Dual (±)
    4.5V~16V ±2.25V~8V
  • Output Current per Channel
    15mA
  • Utilized IC / Part
    ADA4530-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • -3db Bandwidth
    5.5MHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    900μA
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES AD8056ARZOperational Amplifier, Dual, 300 MHz, 2 Amplifier, 1400 V/s,4V to6V, SOIC, 8 Pins5RFQ