Analog Devices Inc. ADA4571R-EBZADA4571 Anisotropic Magnetoresistive Sensor Evaluation Board
Description
The Analog Devices ADA4571R-EBZ End of Shaft Evaluation Board is a versatile instrumentation and measurement amplifier based on the ADA4571 Magnetoresistive Sensor. This evaluation board is designed to provide a convenient platform for evaluating the performance of the ADA4571 Magnetoresistive Sensor in a variety of applications. The board features a wide range of features, including a low-noise, low-power amplifier, a wide dynamic range, and a high-impedance input. The board also includes a variety of test points and connectors for easy connection to external test equipment. The ADA4571R-EBZ is an ideal solution for applications requiring accurate and reliable measurements of magnetic fields.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Number of Pins0
- PackagingBox
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Supply6V~12V
- Base Part NumberADA4571
- InterfaceUSB
- Utilized IC / PartADA4571
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Sensor TypeMagnetic, AMR (Anisotropic Magnetoresistive)
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | Dual ADC SAR 1Msps 12-bit Serial 20-Pin TSSOP T/R | 112 | RFQ | |
| Analog Devices Inc. | IC ADC 12BIT 2CHAN DUAL 20TSSOP | 22500 | BUY | |
| Analog Devices Inc. | IC ADC 12BIT 2CH DUAL 20-TSSOP | 35000 | BUY | |
| Analog Devices Inc. | IC ADC 12BIT 2CH DUAL 20-TSSOP | 35000 | RFQ | |
| Analog Devices Inc. | IC ADC 12BIT 2CHAN DUAL 20TSSOP | 22500 | BUY | |
| Analog Devices Inc. | Magnetoresistive Sensor 52(mV/deg) 8-Pin SOIC N | 12500 | RFQ | |
| Analog Devices Inc. | IC ADC 12BIT 2CHAN DUAL 20TSSOP | 2339 | BUY |


Product
Brand
Articles
Tools