web counter

Analog Devices Inc. EV-ADA4571RSDZ8 LEAD SOIC EVALUATION BOARD

Analog Devices Inc. EV-ADA4571RSDZ Reference Design 1
Analog Devices Inc. EV-ADA4571RSDZ Reference Design 1
Analog Devices Inc. EV-ADA4571RSDZ Reference Design 1
Analog Devices Inc. EV-ADA4571RSDZ Reference Design 1

Applications:

Sensors and Transducers >

Magnetic Sensor

End Products:

Instrumentation and MeasurementPosition & Speed SensingCurrent SensingEV/HEV Stands

ECAD Model:

Description

The Analog Devices EV-ADA4571RSDZ Evaluation Board is designed to evaluate the performance of the ADA4571 Integrated AMR Angle Sensor and Signal Conditioner. This board provides a complete instrumentation and measurement solution for the ADA4571, allowing users to quickly and easily evaluate the device's performance. The board includes a precision angle sensor, signal conditioning circuitry, and a USB interface for easy connection to a PC. The board also includes a graphical user interface (GUI) for easy configuration and data acquisition. The EV-ADA4571RSDZ Evaluation Board is an ideal solution for evaluating the performance of the ADA4571 Integrated AMR Angle Sensor and Signal Conditioner.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    6V~12V
  • Base Part Number
    ADA457
  • Interface
    USB
  • Utilized IC / Part
    ADA4571
  • Supplied Contents
    Board(s)
  • Sensor Type
    Magnetic, AMR (Anisotropic Magnetoresistive)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining