Analog Devices Inc. AD-FMCDAQ2-EBZAD9144 DAC and AD9680 ADC FMC Board
Description
The Analog Devices AD-FMCDAQ2-EBZ is an evaluation board for a high speed data acquisition system. It is designed for use in military and aerospace applications and features the AD9144 high speed digital-to-analog converter (DAC) and the AD9680 analog-to-digital converter (ADC). The board is capable of sampling up to 1.5 GSPS and provides a wide range of features, including a wide input range, low noise, and high dynamic range. It also includes a variety of digital and analog interfaces, such as LVDS, SPI, and JESD204B. The board is designed to be used with the Analog Devices AD-FMCDAQ2-EBZ software, which provides a comprehensive suite of tools for data acquisition, analysis, and visualization.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 4 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeData Acquisition
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- FunctionADC, DAC
- Operating Supply Voltage3.3V
- InterfaceSPI
- Utilized IC / PartAD9144, AD9680
- Supplied ContentsBoard(s)
- Evaluation KitYes
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | IC EEPROM 2KBIT 400KHZ 8SO | 580000 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 150MA TSOT5 | 11902 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD7291BCPZ - Analogue to Digital Converter, 12 bit, 22.22 kSPS, Single Ended, 2 Wire, I2C, Serial, Single | 5 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 3.3V 500MA 8SOIC | 2 | RFQ | |
| ON Semiconductor | IC, 8BIT SIGNAL TRANSLATOR, MLP-24 - More Details | 1980 | BUY | |
| Analog Devices Inc. | IC INTEGER-N CLCK GEN 72LFCSP | 68 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADN4661BRZ - IC, DRIVER, DIFF, LVDS, 1CH, 8SO | 2 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES AD9144BCPZDigital to Analogue Converter, 16 bit, 2.8 GSPS, Serial, 3.13V to 3.47V, LFCSP, 88 Pins | 2135 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADP150AUJZ-3.3-R7 Fixed LDO Voltage Regulator, 2.2V to 5.5V, 105mV Dropout, 3.3Vout, 150mAout, TSOT-5 | 53 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADP2384ACPZN-R7 - DC-DC CONVERTER, BUCK, 1.4MHZ, LFCSP-24 | 5 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.2V 2A 16LFCSP | 1000 | BUY |
Load more


Product
Brand
Articles
Tools