Analog Devices Inc. AD-FMCADC2-EBZIntegrated Wideband RF Signal Processing Rapid Development Module
Description
The Analog Devices AD-FMCADC2-EBZ Evaluation Board is a high-performance, military and aerospace grade data acquisition system designed for use with the AD9625 12-bit, 1-channel, 2500 MSPS High Speed ADC. This board provides a complete platform for evaluating the performance of the AD9625 ADC, allowing users to quickly and easily test and evaluate the device’s features and capabilities. The board includes a wide range of features, including a high-speed FMC connector, a low-noise power supply, and a wide range of test and evaluation tools. The board is designed to meet the stringent requirements of military and aerospace applications, and is ideal for use in high-speed data acquisition systems.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusLAST TIME BUY (Last Updated: 1 week ago)
- Number of Pins0
- PackagingBox
- Part StatusNot For New Designs
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD9625
- Operating Supply Voltage2.5V
- InterfaceSPI, Serial
- Operating Supply Current1.26A
- Number of Bits12
- Utilized IC / PartAD9625
- Supplied ContentsBoard(s)
- Data InterfaceSerial JESD204B, SPI™
- Evaluation KitYes
- Number of A/D Converters1
- Input Range1.1Vpp
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | Single Channel Single ADC Pipelined 2.5Gsps 12-bit Serial 196-Pin TEBGA Tray | 927 | RFQ | |
| Analog Devices Inc. | IC REG BUCK 1.8V 2A SYNC 10LFCSP | 2 | RFQ | |
| Analog Devices Inc. | IC REG BUCK 3.3V 2A SYNC 10LFCSP | 3000 | RFQ | |
| Analog Devices Inc. | Conv DC-DC Single Step Down 2.3V to 5.5V 10-Pin LFCSP EP T/R | 20000 | RFQ | |
| Analog Devices Inc. | IC REG BUCK 1.5V 2A SYNC 10LFCSP | 89 | RFQ | |
| Analog Devices Inc. | ADC 1-CH Pipelined 2.5Gsps 12-Bit Serial 196-Pin BGA T/R | 792 | BUY | |
| Analog Devices Inc. | ADC 1-CH Pipelined 2Gsps 12-Bit Serial 196-Pin BGA T/R | 685 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES ADP7104ARDZ-R7LDO Voltage Regulator, Adjustable, 3.3V to 20V in, 350mV drop, 1.22V to 19.8V/0.5A out, SOIC-8 | 17 | RFQ | |
| Analog Devices Inc. | IC REG BUCK ADJ 2A SYNC 10LFCSP | 1500 | RFQ | |
| Analog Devices Inc. | Conv DC-DC Single Step Down 2.3V to 5.5V 10-Pin LFCSP EP T/R | 30000 | RFQ | |
| Analog Devices Inc. | IC REG BUCK 1V 2A SYNC 10LFCSP | 20000 | RFQ |
Load more


Product
Brand
Articles
Tools