web counter

Analog Devices Inc. EVAL-ADT7516EBZBOARD EVALUATION FOR ADT7516

Analog Devices Inc. EVAL-ADT7516EBZ Reference Design 5
Analog Devices Inc. EVAL-ADT7516EBZ Reference Design 1
Analog Devices Inc. EVAL-ADT7516EBZ Reference Design 2
Analog Devices Inc. EVAL-ADT7516EBZ Reference Design 3
Analog Devices Inc. EVAL-ADT7516EBZ Reference Design 4
Analog Devices Inc. EVAL-ADT7516EBZ Reference Design 5
Analog Devices Inc. EVAL-ADT7516EBZ Reference Design 1
Analog Devices Inc. EVAL-ADT7516EBZ Reference Design 1
Analog Devices Inc. EVAL-ADT7516EBZ Reference Design 2
Analog Devices Inc. EVAL-ADT7516EBZ Reference Design 3
Analog Devices Inc. EVAL-ADT7516EBZ Reference Design 4
Analog Devices Inc. EVAL-ADT7516EBZ Reference Design 5

Applications:

Data Conversion >

Data Acquisition System

End Products:

IndustrialTest EquipmentPortableIndustrial ControlPortable Computers

ECAD Model:

Description

The Analog Devices EVAL-ADT7516EBZ Evaluation Board is a data acquisition system designed for industrial control, industrial automation, and medical applications. It features the ADT7516, a 10-bit analog-to-digital converter (ADC) and 12-bit digital-to-analog converter (DAC). The board is capable of sampling and converting analog signals with a resolution of up to 10 bits and a sampling rate of up to 1 MHz. It also features a wide range of input and output connectors, including USB, Ethernet, and RS-232, allowing for easy integration into existing systems. The board also includes a variety of software tools, such as a graphical user interface (GUI) and a library of example code, to help users quickly and easily develop their own applications. The EVAL-ADT7516EBZ Evaluation Board is an ideal solution for industrial control, industrial automation, and medical applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    120°C
  • Min Operating Temperature
    -40°C
  • Voltage - Supply
    2.7V~5.5V
  • Operating Supply Voltage
    5.5V
  • Interface
    DSP, I2C, MICROWIRE, QSPI, SMBus, SPI
  • Operating Supply Current
    3mA
  • Utilized IC / Part
    ADT7516
  • Supplied Contents
    Board(s)
  • Resolution
    1.25 B
  • Evaluation Kit
    Yes
  • Sensor Type
    Temperature
  • Sensitivity
    ±0.5°C
  • Embedded
    No
  • Sensing Range
    -40°C ~ 120°C
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip Technology24LC64 Series 64-Kbit (8 K x 8) 400 kHz I2C Serial EEPROM - SOIJ-8195BUY
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8DIP20000BUY
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8TSSOP18276RFQ
Microchip TechnologyMICROCHIP - 24LC64-I/SM - SERIAL EEPROM, 64KBIT, 400KHZ, SOIJ-811550RFQ
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8MSOP20000RFQ
Texas InstrumentsIC DRVR DOT/BAR DISPLAY 20PLCC614BUY
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-81943BUY
Microchip TechnologyEEPROM Serial-I2C 64K-bit 8K x 8 3.3V/5V Automotive 8-Pin MSOP Tube35BUY
Analog Devices Inc.Analog Multiplexer Quad 2:1 Automotive 16-Pin SOIC N T/R5000RFQ
Microchip TechnologyMICROCHIP - 24LC64-I/MS - SERIAL EEPROM, 64KBIT, 400KHZ, MSOP-80RFQ
Microchip TechnologyMICROCHIP - 24LC64-E/SN - SERIAL EEPROM, 64KBIT, 400KHZ, SOIC-80BUY
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8SOIC22349RFQ
Load more