web counter

Analog Devices Inc. EVAL-CN0194-SDPZEvaluation Board For 16-Bit Nano DAC

Analog Devices Inc. EVAL-CN0194-SDPZ Reference Design 1
Analog Devices Inc. EVAL-CN0194-SDPZ Reference Design 1
Analog Devices Inc. EVAL-CN0194-SDPZ Reference Design 1
Analog Devices Inc. EVAL-CN0194-SDPZ Reference Design 1

Applications:

Data Conversion >

Data Acquisition System

End Products:

IndustrialPortablePersonal Digital AssistantIndustrial ControlPortable Medical InstrumentationInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-CN0194-SDPZ is a galvanically isolated, 2-channel, 16-bit, simultaneous sampling, daisy-chained data acquisition system designed for industrial automation applications. It features a high-speed, low-noise, low-power design that allows for accurate and reliable data acquisition. The system is capable of sampling up to 16-bit resolution at up to 1 MHz, and can be daisy-chained to multiple systems for larger data acquisition needs. The system also features a wide range of input and output options, including analog, digital, and serial interfaces, as well as a variety of signal conditioning and filtering options. The EVAL-CN0194-SDPZ is an ideal solution for industrial automation applications that require reliable, high-speed data acquisition.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    Circuits from the Lab™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Reference Design
  • Base Part Number
    AD7685
  • Function
    Isolated Data Acquisition System
  • Operating Supply Voltage
    5.5V
  • Interface
    Serial
  • Utilized IC / Part
    AD7685, AD8615, ADuM1402
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD8021ARZ - Operational Amplifier, Single, 1 Amplifier, 200 MHz, 120 V/µs, ± 2.25V to ± 12V, SOIC, 8 Pins15RFQ
Analog Devices Inc.ANALOG DEVICES - AD8032ARMZ - Operational Amplifier, Dual, 2 Amplifier, 80 MHz, 30 V/µs, 2.7V to 12V, MSOP, 8 Pins58RFQ
Analog Devices Inc.ANALOG DEVICES AD8021ARMZOperational Amplifier, Single, 200 MHz, 1 Amplifier, 120 V/s,2.25V to12V, MSOP, 8 Pins4RFQ
Analog Devices Inc.ANALOG DEVICES AD1582BRTZ-REEL7.. Voltage Reference, Precision, Series - Fixed, AD1582 Series, 2.5V, SOT-23-313800RFQ
Analog Devices Inc.High Speed Operational Amplifiers LOW-NOISE 16-Bit30RFQ
Analog Devices Inc.IC VREF SERIES 4.096V SOT23-325RFQ
Analog Devices Inc.IC VREF SHUNT 1.225V SOT2393RFQ
Analog Devices Inc.V-Ref Precision 1.225V 10mA 3-Pin SC-70 T/R4RFQ
Analog Devices Inc.VOLTAGE REFERENCE, 1.2V1240RFQ
Analog Devices Inc.IC VREF SERIES 3V SOT23-31200BUY
Analog Devices Inc.IC VREF SERIES 5V SOT23-310BUY
Analog Devices Inc.ANALOG DEVICES AD8032ARZ-REEL7Operational Amplifier, Dual, 80 MHz, 2 Amplifier, 30 V/s,1.35V to6V, SOIC, 8 Pins7566RFQ
Load more