Cooper BeScopeBESCOPE
Description
The Arrow Development Tools BeScope is a digital oscilloscope designed for use with the BeMicro CV Development Kit. It is a powerful tool for medical and healthcare applications, providing a wide range of features and capabilities. The BeScope is capable of capturing and displaying waveforms up to 200 MHz, with a maximum sample rate of 1 GS/s. It also features a built-in signal generator, allowing users to generate and analyze signals with ease. Additionally, the BeScope includes a variety of software tools for data analysis, including FFT, histogram, and XY plotting. With its intuitive user interface and powerful features, the BeScope is an ideal tool for medical and healthcare professionals.
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices | SP Amp Variable Gain Amp Dual 5.5V 32-Pin LFCSP EP Tray | 100 | RFQ | |
| Analog Devices Inc. | IC CLOCK GEN 1.8GHZ VCO 48LFCSP | 0 | RFQ | |
| Analog Devices Inc. | 2-Channel Dual ADC Pipelined 125Msps 14-bit Parallel/Serial (SPI)/LVDS 64-Pin LFCSP EP Tray | 2627 | BUY | |
| Analog Devices Inc. | IC ADC 14BIT SRL 125MSPS 64LFCSP | 2870 | BUY | |
| Analog Devices Inc. | ADC Dual Pipelined 105Msps 14-bit Parallel/Serial (SPI)/LVDS 64-Pin LFCSP EP | 2559 | RFQ | |
| Analog Devices Inc. | 14-Bit, 80 MSPS/105 MSPS/125 MSPS, 1.8 V Dual Analog-to-Digital Converter (ADC) | 2814 | BUY | |
| Analog Devices Inc. | IC ADC 14BIT SRL 125MSPS 64LFCSP | 2581 | BUY | |
| Analog Devices Inc. | Clock Generator 48-Pin LFCSP EP T/R | 615 | RFQ | |
| Analog Devices Inc. | IC OPAMP VGA 700MHZ 32LFCSP | 1000 | RFQ | |
| Analog Devices Inc. | IC ADC 14BIT SRL 125MSPS 64LFCSP | 2179 | BUY |


Product
Brand
Articles
Tools