Analog Devices Inc. ADS7-V2EBZVirtex-7 FPGA Data Capture Kit
The board is designed to support the Analog Devices AD9208, AD9208-3000, AD9208-6000, AD9208-9000, AD9208-12000, AD9208-15000, AD9208-18000, AD9208-21000, AD9208-24000, AD9208-27000, AD9208-30000, AD9208-33000, AD9208-36000, AD9208-39000, AD9208-42000, AD9208-45000, AD9208-48000, AD9208-51000, AD9208-54000, AD9208-57000, AD9208-60000, AD9208-63000, AD9208-66000, AD9208-69000, AD9208-72000, AD9208-75000, AD9208-78000, AD9208-81000, AD9208-84000, AD9208-87000, AD9208-90000, AD9208-93000, AD9208-96000, AD9208-99000, AD9208-102000, AD9208-105000, AD9208-108000, AD9208-111000, AD9208-114000, AD9208-117000, AD9208-120000, AD9208-123000, AD9208-126000, AD9208-129000, AD9208-132000, AD9208-135000, AD9208-138000, AD9208-141000, AD9208-144000, AD9208-147000, AD9208-150000, AD9208-153000, AD9208-156000, AD9208-159000, AD9208-162000, AD9208-165000, AD9
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 week ago)
- Factory Lead Time8 Weeks
- MountPCB
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Accessory TypeInterface Board
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Abracon LLC | CRYSTAL 25.0000MHZ 18PF SMD | 930 | RFQ | |
| ON Semiconductor | IC INVERTER 2CH 2-INP SC70-6 | 6613 | RFQ | |
| Texas Instruments | IC BUF NON-INVERT 5.5V SOT23-5 | 62055 | RFQ | |
| ON Semiconductor | IC, 8BIT SIGNAL TRANSLATOR, MLP-24 - More Details | 1980 | BUY | |
| ON Semiconductor | NC7SZ08 Series 5.5 V 32 mA TinyLogic® UHS Two-Input AND Gate - SOT-23-5 | 191290 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS - TPS51200DRCT - DDR TERMINATION REGULATOR, 3A, VSON-10 | 26 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 200MA TSOT5 | 644 | RFQ | |
| Analog Devices Inc. | Clock Fanout Buffer 4-OUT 16-Pin LFCSP EP T/R | 7 | RFQ | |
| NXP USA Inc. | 4-Channel I2c-Bus Switch With Interrupt Logic And Reset Rohs Compliant: Yes | 13000 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 500MA 8LFCSP | 1 | BUY |


Product
Brand
Articles
Tools