web counter

Analog Devices Inc. EVAL-ADAS3023EDZBOARD EVAL FOR ADAS3023

Analog Devices Inc. EVAL-ADAS3023EDZ Reference Design 1
Analog Devices Inc. EVAL-ADAS3023EDZ Reference Design 1
Analog Devices Inc. EVAL-ADAS3023EDZ Reference Design 1
Analog Devices Inc. EVAL-ADAS3023EDZ Reference Design 1

Applications:

Data Conversion >

Data Acquisition System

End Products:

Instrumentation and MeasurementTest and MeasurementSystem Monitoring and ControlPortable InstrumentationPortable Medical InstrumentationPower Management

ECAD Model:

Description

The Analog Devices EVAL-ADAS3023EDZ is an evaluation board for the ADAS3023 16-Bit, 8-Channel, Simultaneous Sampling Data Acquisition System, Instrumentation and Measurement System. This board is designed to provide a platform for evaluating the performance of the ADAS3023 system. It features a wide range of input and output connectors, allowing for easy connection to external devices. The board also includes a variety of signal conditioning components, such as filters, amplifiers, and multiplexers, to ensure accurate and reliable data acquisition. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and data logging. The EVAL-ADAS3023EDZ is an ideal platform for evaluating the performance of the ADAS3023 system.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    Front
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    iCMOS®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    ADAS3023
  • Operating Supply Voltage
    7V
  • Interface
    SPI, Serial, USB
  • Number of Bits
    16
  • Utilized IC / Part
    ADAS3023
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Resolution
    2 B
  • Sampling Rate
    1 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    1M
  • Number of A/D Converters
    1
  • Input Range
    ±0.3V
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG LINEAR 1.05V 500MA 8MSOP3000RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 500MA 8MSOP10BUY
Analog Devices Inc.IC REG LINEAR 1.2V 500MA 8MSOP48RFQ
Analog Devices Inc.LDO Regulator Pos 3V 0.5A 8-Pin MSOP T/R1000BUY
Analog Devices Inc.IC VREF SERIES 4.096V 8MSOP36BUY
Analog Devices Inc.ANALOG DEVICES AD8032ARZOperational Amplifier, Dual, 80 MHz, 2 Amplifier, 35 V/s, 2.7V to 12V, SOIC, 8 Pins255RFQ
Analog Devices Inc.ANALOG DEVICES - ADA4841-2YRZ - Operational Amplifier, Dual, 2 Amplifier, 80 MHz, 13 V/µs, 2.7V to 12V, SOIC, 8 Pins770RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 500MA 8MSOP10RFQ
Analog Devices Inc.ANALOG DEVICES ADP1715ARMZ-R7. IC, ADJ LDO REG, 0.8V TO 5V, 0.5A, MSOP81202RFQ
Analog Devices Inc.IC REG LINEAR 1V 500MA 8MSOP915RFQ
Analog Devices Inc.IC REG LINEAR 1.5V 500MA 8MSOP1000RFQ
Analog Devices Inc.IC REG LINEAR 2.5V 500MA 8MSOP29RFQ
Load more