web counter

Maxim MAX11301WING#Data Conversion IC Development Tools Pixi feather board

Applications:

Data Conversion >

Data Acquisition System

End Products:

Communications and TelecomIndustrial Automation HMISystem Monitoring and ControlPower Supply MonitoringBasestation

ECAD Model:

Description

The MAX11301WING-WING# Evaluation Kit for MAX11301 PIXI is a 20-port programmable mixed-signal I/O with 12-bit ADC, 12-bit DAC, analog switches, and GPIO. It is designed to provide a comprehensive platform for evaluating the performance of the MAX11301 PIXI, a highly integrated mixed-signal I/O device. The kit includes a MAX11301 PIXI device, a MAX11301WING-WING# board, and a USB cable. The board features a wide range of communication and telecom interfaces, including USB, RS-232, RS-485, and Ethernet. It also includes a variety of analog and digital I/O, including 12-bit ADC, 12-bit DAC, analog switches, and GPIO. The board is designed to provide a comprehensive platform for evaluating the performance of the MAX11301 PIXI device. The kit also includes a comprehensive set of software tools, including a graphical user interface, example programs, and a library of functions. The MAX11301WING-WING# Evaluation Kit for MAX11301 PIXI is an ideal platform for evaluating the performance of the MAX11301 PIXI device in communications and telecom applications.

Specifications

Maxim technical specifications, attributes, parameters and parts with similar specifications to Maxim .
  • Type
    Parameter
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Maxim Integrated
  • Brand
    Maxim Integrated
  • RoHS
    Details
  • Packaging
    Bulk
  • Subcategory
    Development Tools
  • Product Type
    Data Conversion IC Development Tools
  • Product Category
    Data Conversion IC Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC DAS 12BIT 2-WIRE 24-DIP25RFQ
Maxim IntegratedIC DAS 12BIT 2-WIRE 28-SSOP52BUY
Analog DevicesIC DAS 12BIT 8K 28SSOP2956BUY
Maxim IntegratedIC DAS 12BIT 2-WIRE 24-DIP516BUY
Maxim IntegratedIC DAS 12BIT 2-WIRE 28-SSOP10BUY
Microchip TechnologyMCU 8-bit PIC RISC 14.3KB Flash 5V 40-Pin PDIP Tube43RFQ
Microchip TechnologyIC MCU 8BIT 14KB FLASH 44QFN27RFQ
Microchip TechnologyIC MCU 8BIT 14KB FLASH 44TQFP211RFQ
Microchip TechnologyIC MCU 8BIT 14KB FLASH 44TQFP160RFQ