web counter

Maxim Integrated MAX11312SYS1#MAX11312 PMOD BRD AND MUNICH BRD

Maxim Integrated MAX11312SYS1# Reference Design 1
Maxim Integrated MAX11312SYS1# Reference Design 1
Maxim Integrated MAX11312SYS1# Reference Design 1
Maxim Integrated MAX11312SYS1# Reference Design 1

Applications:

Data Conversion >

Data Acquisition System

End Products:

Communications and TelecomIndustrial Automation HMISystem Monitoring and ControlPower Supply MonitoringBasestation

ECAD Model:

Description

The MAX11312SYS1-SYS1# and MAX11312PMB# are peripheral modules and Munich adapter boards for the MAX11312 PIXI, a 12-port programmable mixed-signal I/O with 12-bit ADC, 12-bit DAC, analog switches, and GPIO. The MAX11312SYS1-SYS1# is a peripheral module that provides a complete system solution for the MAX11312 PIXI, including a power supply, a USB interface, and a graphical user interface. The MAX11312PMB# is a Munich adapter board that provides a direct connection between the MAX11312 PIXI and a PC. Both the MAX11312SYS1-SYS1# and MAX11312PMB# are designed to enable easy integration of the MAX11312 PIXI into a variety of applications, including communications and telecom. The MAX11312 PIXI is a highly integrated device that provides a wide range of features, including 12-bit ADC, 12-bit DAC, analog switches, and GPIO, making it ideal for a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Series
    PIXI™
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Function
    ADC, DAC
  • Utilized IC / Part
    MAX11312
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Pmod™-Compatible
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC REG MULT CONFIG INV ADJ 8SOIC91RFQ