web counter

Analog Devices Inc. EVAL-ADAS3022EDZBOARD EVAL FOR ADAS3022

Analog Devices Inc. EVAL-ADAS3022EDZ Reference Design 1
Analog Devices Inc. EVAL-ADAS3022EDZ Reference Design 1
Analog Devices Inc. EVAL-ADAS3022EDZ Reference Design 1
Analog Devices Inc. EVAL-ADAS3022EDZ Reference Design 1

Applications:

Data Conversion >

Data Acquisition System

End Products:

Communications and TelecomNetworkingTest and MeasurementSystem Monitoring and ControlPortable InstrumentationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-ADAS3022EDZ is an evaluation board for the ADAS3022 16-Bit, 8-Channel, 1 MSPS Data Acquisition System. It is designed to provide a platform for evaluating the performance of the ADAS3022 in communications and telecom applications. The board features a wide range of features, including a 16-bit, 8-channel, 1 MSPS data acquisition system, a low-noise, low-power, low-distortion analog front end, a high-speed, low-power, low-distortion digital signal processor, and a wide range of digital and analog I/O. The board also includes a variety of software tools for configuring and controlling the ADAS3022, as well as a comprehensive set of documentation and application notes. The EVAL-ADAS3022EDZ is an ideal platform for evaluating the performance of the ADAS3022 in communications and telecom applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    Front
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    iCMOS®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADAS3022
  • Operating Supply Voltage
    15V
  • Interface
    SPI
  • Number of Bits
    16
  • Utilized IC / Part
    ADAS3022
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Resolution
    2 B
  • Sampling Rate
    1 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    1M
  • Number of A/D Converters
    1
  • Input Range
    ±24.576V
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG LINEAR 1.05V 500MA 8MSOP3000RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 500MA 8MSOP10BUY
Analog Devices Inc.IC REG LINEAR 1.2V 500MA 8MSOP48RFQ
Analog Devices Inc.LDO Regulator Pos 3V 0.5A 8-Pin MSOP T/R1000BUY
Analog Devices Inc.IC VREF SERIES 4.096V 8MSOP36BUY
Analog Devices Inc.ANALOG DEVICES AD8032ARZOperational Amplifier, Dual, 80 MHz, 2 Amplifier, 35 V/s, 2.7V to 12V, SOIC, 8 Pins255RFQ
Analog Devices Inc.ANALOG DEVICES - ADA4841-2YRZ - Operational Amplifier, Dual, 2 Amplifier, 80 MHz, 13 V/µs, 2.7V to 12V, SOIC, 8 Pins770RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 500MA 8MSOP10RFQ
Analog Devices Inc.ANALOG DEVICES ADP1715ARMZ-R7. IC, ADJ LDO REG, 0.8V TO 5V, 0.5A, MSOP81202RFQ
Analog Devices Inc.IC REG LINEAR 1V 500MA 8MSOP915RFQ
Analog Devices Inc.IC REG LINEAR 1.5V 500MA 8MSOP1000RFQ
Analog Devices Inc.IC REG LINEAR 2.5V 500MA 8MSOP29RFQ
Load more