web counter

Analog Devices Inc. EVAL-AD7294-2SDZEvaluation Board For 12-bit Monitoring Device

Analog Devices Inc. EVAL-AD7294-2SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7294-2SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7294-2SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7294-2SDZ Reference Design 1

Applications:

Data Conversion >

Data Acquisition System

End Products:

Instrumentation and MeasurementSystem Monitoring and Control

ECAD Model:

Description

The Analog Devices EVAL-AD7294-2SDZ Evaluation Board is a versatile instrumentation and measurement system designed to evaluate the AD7294-2 12-Bit Monitor and Control System. This board features a wide range of features, including a 12-bit ADC, a 12-bit DAC, a programmable gain amplifier, a temperature sensor, and a variety of digital and analog I/O. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure and monitor the system. The board is ideal for applications such as industrial process control, medical instrumentation, and data acquisition.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Mount
    PCB
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Base Part Number
    AD7294
  • Function
    ADC, DAC
  • Utilized IC / Part
    AD7294-2
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Monitors Current, Voltage, Temperature
  • Secondary Attributes
    I2C Interface
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC VREF SERIES 0.04% 8SOIC16888RFQ
Analog Devices Inc.Digital to Analog Converters - DAC 16-bit octal I2C nanoDAC with ref300RFQ
Analog Devices Inc.IC REG LINEAR 5V 200MA 6LFCSP1258RFQ
Analog Devices Inc.IC REG LINEAR 5V 500MA 8SOIC2RFQ
Analog Devices Inc.IC DAC 16BIT V-OUT 20TSSOP1000RFQ