web counter

Maxim Integrated MAX11301EVKIT#EVALUATION KIT MAX11301

Maxim Integrated MAX11301EVKIT# Reference Design 2
Maxim Integrated MAX11301EVKIT# Reference Design 1
Maxim Integrated MAX11301EVKIT# Reference Design 2
Maxim Integrated MAX11301EVKIT# Reference Design 1
Maxim Integrated MAX11301EVKIT# Reference Design 1
Maxim Integrated MAX11301EVKIT# Reference Design 2

Applications:

Data Conversion >

Data Acquisition System

End Products:

Communications and TelecomIndustrial Automation HMISystem Monitoring and ControlPower Supply MonitoringBasestation

ECAD Model:

Description

The MAX11301EVKIT# Evaluation Kit for MAX11301 PIXI is a comprehensive development platform for the MAX11301, a 20-port programmable mixed-signal I/O with 12-bit ADC, 12-bit DAC, analog switches, and GPIO. The kit includes a MAX11301 evaluation board, a USB-to-I2C/SPI adapter, and a USB cable. The MAX11301 is ideal for communications and telecom applications, providing a wide range of features such as 12-bit ADC, 12-bit DAC, analog switches, and GPIO. The evaluation board includes a variety of connectors and headers for easy connection to external devices. The USB-to-I2C/SPI adapter allows for easy communication with the MAX11301. The kit also includes a comprehensive set of software tools for configuring and testing the MAX11301.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Series
    PIXI™
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Base Part Number
    MAX11301
  • Function
    ADC, DAC
  • Utilized IC / Part
    MAX11301
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    I2C Interface
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2KBIT 2MHZ SOT23-6990BUY
FTDI, Future Technology Devices International LtdFull Speed/High Speed USB Interface Device USB 1.1/USB 2.0 3.3V T/R 48-Pin LQFP45RFQ
FTDI, Future Technology Devices International LtdFull Speed/High Speed USB Interface Device USB 1.1/USB 2.0 3.3V Tray 48-Pin LQFP500BUY
Maxim IntegratedInterface Circuit, BICMOS, PDSO8, 2 X 2 MM, ROHS COMPLIANT, TDFN-80RFQ
Texas InstrumentsDGTL ISO 4.243KV GEN PURP 16SOIC322RFQ