web counter

Analog Devices Inc. EVAL-CN0336-PMDZANALOG DEVICES EVAL-CN0336-PMDZPMODS BRD CFTL, 4-20MA 1 SUPPLY ADC, ISO

Analog Devices Inc. EVAL-CN0336-PMDZ Reference Design 3
Analog Devices Inc. EVAL-CN0336-PMDZ Reference Design 1
Analog Devices Inc. EVAL-CN0336-PMDZ Reference Design 2
Analog Devices Inc. EVAL-CN0336-PMDZ Reference Design 3
Analog Devices Inc. EVAL-CN0336-PMDZ Reference Design 1
Analog Devices Inc. EVAL-CN0336-PMDZ Reference Design 1
Analog Devices Inc. EVAL-CN0336-PMDZ Reference Design 2
Analog Devices Inc. EVAL-CN0336-PMDZ Reference Design 3

Applications:

Data Conversion >

Data Acquisition System

End Products:

IndustrialIndustrial Automation HMIIndustrial Programmable Logic Controllers (PLCs)

ECAD Model:

Description

The Analog Devices EVAL-CN0336-PMDZ is a 12-bit, 300 kSPS, single-supply, fully isolated data acquisition system evaluation board for 4-20 mA inputs. It is designed for industrial automation and control applications. The board features a high-accuracy, low-noise, low-power, and low-cost data acquisition system. It includes a precision 24-bit sigma-delta ADC, a precision 24-bit sigma-delta DAC, and a precision 24-bit sigma-delta digital isolator. The board also includes a 4-20 mA input, a 4-20 mA output, and a 4-20 mA loop power supply. The board is powered by a single 5V supply and is fully isolated from the system power supply. The board is designed to provide a complete solution for industrial automation and control applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 5 days ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    Circuits from the Lab™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Function
    Analog to Digital Converter (ADC)
  • Operating Supply Voltage
    3.3V
  • Interface
    SPI
  • Operating Supply Current
    20mA
  • Utilized IC / Part
    AD7091R, AD8606, ADuM5401
  • Evaluation Kit
    Yes
  • Contents
    Board(s)
  • Platform
    Pmod™
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADG919BRMZIC, SWITCH, 4GHZ, SMD, MSOP8, 91949248RFQ
Analog Devices Inc.RF Switch SPDT 0MHz to 4GHz 34dB 8-Pin MSOP T/R3650RFQ
Analog Devices Inc.IC SW SPDT 2:1 REFL MUX 8-LFCSP1053RFQ