Maxim Integrated MAX11311PMB#MAX11311 PMOD BOARD
Description
The Maxim Integrated MAX11311PMB-PMB# is a peripheral module for the MAX11311 PIXI, a 12-port programmable mixed-signal I/O with 12-bit ADC, 12-bit DAC, analog switches, and GPIO. It is designed for communications and telecom applications, providing a wide range of features and capabilities. The module includes a 12-bit ADC, 12-bit DAC, analog switches, and GPIO, as well as a variety of communication and telecom features such as RS-232, RS-485, and CAN bus. It also includes a variety of digital and analog I/O, including digital I/O, analog I/O, and pulse-width modulation (PWM). The module is designed to be easy to use and configure, and is compatible with a variety of development tools.
Specifications
Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
- TypeParameter
- Factory Lead Time6 Weeks
- SeriesPIXI™
- Published2016
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeData Acquisition
- FunctionADC, DAC
- Utilized IC / PartMAX11311
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary AttributesPmod™-Compatible
- REACH SVHCUnknown
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Maxim Integrated | IC REG MULT CONFIG INV ADJ 8SOIC | 91 | RFQ |


Product
Brand
Articles
Tools