Analog Devices Inc. EVAL-CN0254-SDPZEVAL SYSTEM FOR CN0254
Description
The Analog Devices EVAL-CN0254-SDPZ is a low cost, isolated data acquisition system evaluation board based on the AD7689, a 16-bit, 250 kSPS, 8-channel ADC. This board is designed for industrial temperature range applications and features a wide range of features, including a high-speed SPI interface, a low-power shutdown mode, and a wide input voltage range. The board also includes a variety of analog and digital I/O, including a temperature sensor, a voltage reference, and a programmable gain amplifier. The board is also compatible with a variety of software packages, making it easy to integrate into existing systems.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 5 days ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- SeriesCircuits from the Lab™
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Operating Supply Voltage6V
- InterfaceSerial, USB
- Operating Supply Current500mA
- Number of Bits16
- Utilized IC / PartAD7689, AD8605, AD8608, ADP3336, ADuM3471
- Supplied ContentsBoard(s)
- Data InterfaceSerial
- Sampling Rate250 ksps
- Evaluation KitYes
- Sampling Rate (Per Second)250k
- Number of A/D Converters1
- Input Range±10V
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices Inc. | Precision Amplifiers Prec Low Noise CMOS RRIO SGL | 9500 | RFQ | |
| Microchip Technology | MICROCHIP - 24LC32A-I/SN - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, SOIC, 8 Pins | 0 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Microchip | 4K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-8 | 43181 | RFQ | |
| Texas Instruments | IC BUF NON-INVERT 5.5V SC70-5 | 33558 | RFQ | |
| Analog Devices Inc. | ADC, 16BIT, 8CH MUX, 250KSPS, 20LFCSP | 0 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8605ARTZ-R2.Operational Amplifier, Single, 1 Amplifier, 5 V/s, SOT-23, 5 Pins | 6000 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8608ARUZOperational Amplifier, Quad, 10 MHz, 4 Amplifier, 5 V/s, 2.7V to 5.5V, TSSOP, 14 Pins | 2787 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADUM3471CRSZ Digital Isolator, Quad, 4, 60 ns, 3 V, 3.6 V, SSOP, 20 Pins | 198 | BUY |
Load more


Product
Brand
Articles
Tools