web counter

Maxim Integrated MAX11311SYS1#MAX11311 PMOD BRD AND MUNICH BRD

Maxim Integrated MAX11311SYS1# Reference Design 1
Maxim Integrated MAX11311SYS1# Reference Design 1
Maxim Integrated MAX11311SYS1# Reference Design 1
Maxim Integrated MAX11311SYS1# Reference Design 1

Applications:

Data Conversion >

Data Acquisition System

End Products:

Communications and TelecomIndustrial Automation HMISystem Monitoring and ControlPower Supply MonitoringBasestation

ECAD Model:

Description

The Maxim Integrated MAX11311SYS1-SYS1#, MAX11311PMB# Peripheral Module and Munich Adapter Board for MAX11311 PIXI, 12-Port Programmable Mixed-Signal I/O with 12-Bit ADC, 12-Bit DAC, Analog Switches and GPIO, Communications and Telecom is a powerful and versatile system for a wide range of applications. The MAX11311SYS1-SYS1# is a complete system that includes the MAX11311PMB# Peripheral Module and the Munich Adapter Board for MAX11311 PIXI. The MAX11311PMB# Peripheral Module is a 12-port programmable mixed-signal I/O with 12-bit ADC, 12-bit DAC, analog switches and GPIO, communications and telecom. It is designed to provide a wide range of features and flexibility for a variety of applications. The Munich Adapter Board for MAX11311 PIXI is a high-performance board that provides a convenient way to connect the MAX11311PMB# Peripheral Module to the MAX11311 PIXI. The board features a variety of connectors and interfaces, including USB, Ethernet, and RS-232. The board also includes a variety of power and signal conditioning components, allowing for easy integration into a variety of systems. The MAX11311SYS1-SYS1#, MAX11311PMB# Peripheral Module and Munich Adapter Board for MAX11311 PIXI, 12-Port Programmable Mixed-Signal I/O with 12-Bit ADC, 12-Bit DAC, Analog Switches and GPIO, Communications and Telecom is an ideal solution for a wide range of applications, from industrial automation to medical and telecom.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Series
    PIXI™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Function
    ADC, DAC
  • Utilized IC / Part
    MAX11311
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Pmod™-Compatible
  • RoHS Status
    ROHS3 Compliant
  • REACH SVHC
    Unknown
0 Similar Products Remaining