web counter

Maxim Integrated MAX11300EVKIT#MAX11300 PIXI 12-Bit ADC and 12-Bit Buffered DAC Evaluation Kit

Maxim Integrated MAX11300EVKIT# Reference Design 2
Maxim Integrated MAX11300EVKIT# Reference Design 1
Maxim Integrated MAX11300EVKIT# Reference Design 2
Maxim Integrated MAX11300EVKIT# Reference Design 1
Maxim Integrated MAX11300EVKIT# Reference Design 1
Maxim Integrated MAX11300EVKIT# Reference Design 2

Applications:

Data Conversion >

Data Acquisition System

End Products:

IndustrialWireless Base StationIndustrial Automation HMISystem Monitoring and ControlIndustrial ControlOpticals

ECAD Model:

Description

The Maxim Integrated MAX11300EVKIT-EVKIT# is an evaluation kit for the MAX11300 Data Acquisition System. This system is a 20-port programmable mixed-signal I/O with 12-bit ADC, 12-bit DAC, and an industrial temperature range. The kit includes the MAX11300 evaluation board, a USB cable, and a CD containing the software and documentation. The board features a variety of connectors and ports, allowing for easy connection to external devices. The board also includes a variety of on-board components, such as a temperature sensor, a light sensor, and a potentiometer. The board is designed to be used with the MAX11300 software, which provides a graphical user interface for configuring and controlling the board. The software also provides a variety of tools for data acquisition and analysis. The MAX11300EVKIT-EVKIT# is an ideal solution for prototyping and testing applications that require a high-performance data acquisition system.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Series
    PIXI™
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Base Part Number
    MAX11300
  • Function
    ADC, DAC
  • Max Supply Voltage
    12V
  • Min Supply Voltage
    -12V
  • Min Input Voltage
    -12V
  • Max Input Voltage
    12V
  • Utilized IC / Part
    MAX11300
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    SPI Interface
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2KBIT 2MHZ SOT23-6990BUY
FTDI, Future Technology Devices International LtdFull Speed/High Speed USB Interface Device USB 1.1/USB 2.0 3.3V T/R 48-Pin LQFP45RFQ
FTDI, Future Technology Devices International LtdFull Speed/High Speed USB Interface Device USB 1.1/USB 2.0 3.3V Tray 48-Pin LQFP500BUY
Texas InstrumentsDGTL ISO 4.243KV GEN PURP 16SOIC322RFQ