web counter

Maxim Integrated MAX11312PMB#MAX11312 PMOD BOARD

Maxim Integrated MAX11312PMB# Reference Design 1
Maxim Integrated MAX11312PMB# Reference Design 1
Maxim Integrated MAX11312PMB# Reference Design 1
Maxim Integrated MAX11312PMB# Reference Design 1

Applications:

Data Conversion >

Data Acquisition System

End Products:

Communications and TelecomIndustrial Automation HMISystem Monitoring and ControlPower Supply MonitoringBasestation

ECAD Model:

Description

The Maxim Integrated MAX11312PMB-PMB# is a peripheral module for the MAX11312 PIXI, a 12-port programmable mixed-signal I/O with 12-bit ADC, 12-bit DAC, analog switches, and GPIO. It is designed for communications and telecom applications, providing a wide range of features and functions. It includes a 12-bit ADC, 12-bit DAC, analog switches, and GPIO, as well as a variety of communication interfaces such as I2C, SPI, and UART. The module also features a wide range of power management features, including power-on reset, power-down mode, and low-power sleep mode. The MAX11312PMB-PMB# is a versatile and powerful solution for communications and telecom applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Series
    PIXI™
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Function
    ADC, DAC
  • Utilized IC / Part
    MAX11312
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Pmod™-Compatible
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC REG MULT CONFIG INV ADJ 8SOIC91RFQ