web counter

Analog Devices Inc. ADL5240-EVALZANALOG DEVICES ADL5240-EVALZEvaluation Board for ADL5240 RF/IF Digitally Controlled VGA

Analog Devices Inc. ADL5240-EVALZ Reference Design 3
Analog Devices Inc. ADL5240-EVALZ Reference Design 1
Analog Devices Inc. ADL5240-EVALZ Reference Design 2
Analog Devices Inc. ADL5240-EVALZ Reference Design 3
Analog Devices Inc. ADL5240-EVALZ Reference Design 1
Analog Devices Inc. ADL5240-EVALZ Reference Design 1
Analog Devices Inc. ADL5240-EVALZ Reference Design 2
Analog Devices Inc. ADL5240-EVALZ Reference Design 3

Applications:

Wireless Communication >

RF Amplifier

End Products:

Instrumentation and MeasurementWireless InfrastructureAutomatic Test EquipmentRF/IF Gain Stages

ECAD Model:

Description

The Analog Devices ADL5240-EVALZ Evaluation Board is designed to evaluate the performance of the ADL5240 100 to 4000 MHz RF/IF Digitally Controlled Variable Gain Amplifier (VGA). This board is ideal for instrumentation and measurement applications, providing a wide range of gain control and excellent linearity. The board features a wide range of gain control, from -20 dB to +20 dB, and a low noise figure of 1.5 dB. It also features a wide bandwidth of 100 to 4000 MHz, making it suitable for a variety of applications. The board is designed to be used with a single +5V supply, and includes a USB interface for easy connection to a PC. The board also includes a variety of test points and connectors for easy evaluation and testing.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    100
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Amplifier
  • Frequency
    100MHz~4GHz
  • Base Part Number
    ADL5240
  • Operating Supply Voltage
    5.25V
  • Number of Channels
    1
  • Interface
    USB
  • Operating Supply Current
    93mA
  • Nominal Supply Current
    93mA
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Noise Figure
    3 dB
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC PWR DETECTOR 3.8GHZ 16-TSSOP0RFQ
Analog Devices Inc.ANALOG DEVICES - AD8362ARUZ - TRUE POWER DETECTOR, 2.7GHZ, TSSOP484RFQ