web counter

Analog Devices Inc. ADL5324-EVALZANALOG DEVICES ADL5324-EVALZ ADL5324, RF DRIVER AMP, EVAL BOARD

Analog Devices Inc. ADL5324-EVALZ Reference Design 5
Analog Devices Inc. ADL5324-EVALZ Reference Design 1
Analog Devices Inc. ADL5324-EVALZ Reference Design 2
Analog Devices Inc. ADL5324-EVALZ Reference Design 3
Analog Devices Inc. ADL5324-EVALZ Reference Design 4
Analog Devices Inc. ADL5324-EVALZ Reference Design 5
Analog Devices Inc. ADL5324-EVALZ Reference Design 1
Analog Devices Inc. ADL5324-EVALZ Reference Design 1
Analog Devices Inc. ADL5324-EVALZ Reference Design 2
Analog Devices Inc. ADL5324-EVALZ Reference Design 3
Analog Devices Inc. ADL5324-EVALZ Reference Design 4
Analog Devices Inc. ADL5324-EVALZ Reference Design 5

Applications:

Wireless Communication >

RF Amplifier

End Products:

Instrumentation and MeasurementWireless InfrastructureAutomatic Test EquipmentISM-band Wireless

ECAD Model:

Description

The Analog Devices ADL5324-EVALZ Evaluation Board is a versatile instrumentation and measurement tool based on the ADL5324 400 to 4000 MHz RF Driver Amplifier. It is designed to provide a platform for evaluating the performance of the ADL5324 in a wide range of applications. The board features a wide range of test points and connectors, allowing for easy connection to external test equipment. It also includes a variety of on-board components, such as a power supply, a voltage regulator, and a temperature sensor, to facilitate testing and evaluation of the ADL5324. The board also includes a graphical user interface (GUI) for easy configuration and control of the ADL5324. The ADL5324-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADL5324 in a wide range of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    SOT-89
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Amplifier
  • Max Operating Temperature
    105°C
  • Min Operating Temperature
    -40°C
  • Frequency
    400MHz~4GHz
  • Base Part Number
    ADL5324
  • Operating Supply Voltage
    5V
  • Number of Channels
    1
  • Operating Supply Current
    133mA
  • Nominal Supply Current
    133mA
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Gain
    14.6 dB
  • Noise Figure
    3.8 dB
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC RF GAIN BLOCK 8-LFCSP95BUY