web counter

Analog Devices Inc. ADL5561-EVALZADL5561 RF/IF Differential Amplifier Evaluation Board

Analog Devices Inc. ADL5561-EVALZ Reference Design 3
Analog Devices Inc. ADL5561-EVALZ Reference Design 1
Analog Devices Inc. ADL5561-EVALZ Reference Design 2
Analog Devices Inc. ADL5561-EVALZ Reference Design 3
Analog Devices Inc. ADL5561-EVALZ Reference Design 1
Analog Devices Inc. ADL5561-EVALZ Reference Design 1
Analog Devices Inc. ADL5561-EVALZ Reference Design 2
Analog Devices Inc. ADL5561-EVALZ Reference Design 3

Applications:

Amplifiers and Comparators >

Differential Amplifier

End Products:

Communications and TelecomRF FilteringGain Blocks

ECAD Model:

Description

The Analog Devices ADL5561-EVALZ Evaluation Board is a versatile tool for evaluating the performance of the ADL5561 2.9 GHz Ultralow Distortion RF/IF Differential Amplifier. This board is designed for use in communications and telecom applications, and features a wide range of features to help engineers evaluate the performance of the amplifier. The board includes a wide range of test points, allowing for easy access to the amplifier's input and output signals. It also includes a wide range of adjustable gain and bias settings, allowing for precise control of the amplifier's performance. Additionally, the board includes a wide range of protection features, such as over-voltage and over-current protection, to ensure the safety of the amplifier. The ADL5561-EVALZ Evaluation Board is an ideal tool for engineers looking to evaluate the performance of the ADL5561 2.9 GHz Ultralow Distortion RF/IF Differential Amplifier.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADL5561
  • Output Type
    Differential
  • Operating Supply Voltage
    3.6V
  • Number of Channels
    1
  • Operating Supply Current
    40mA
  • Nominal Supply Current
    40mA
  • Slew Rate
    9800V/μs
  • Amplifier Type
    Differential
  • Voltage - Supply, Single/Dual (±)
    3V~3.6V
  • Utilized IC / Part
    ADL5561
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Gain
    15.5 dB
  • -3db Bandwidth
    2.9GHz
  • Board Type
    Fully Populated
  • Noise Figure
    8 dB
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    40mA
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC CLK BUFFER 1:6 4.8GHZ 24LFCSP2BUY
Analog Devices Inc.IC CLK BUFFER 1:6 4.8GHZ 24LFCSP10RFQ