web counter

Analog Devices Inc. ADL5565-EVALZANALOG DEVICES ADL5565-EVALZADL5565, DIFF AMPLIFIER, EVAL BOARD

Analog Devices Inc. ADL5565-EVALZ Reference Design 3
Analog Devices Inc. ADL5565-EVALZ Reference Design 1
Analog Devices Inc. ADL5565-EVALZ Reference Design 2
Analog Devices Inc. ADL5565-EVALZ Reference Design 3
Analog Devices Inc. ADL5565-EVALZ Reference Design 1
Analog Devices Inc. ADL5565-EVALZ Reference Design 1
Analog Devices Inc. ADL5565-EVALZ Reference Design 2
Analog Devices Inc. ADL5565-EVALZ Reference Design 3

Applications:

Amplifiers and Comparators >

Differential Amplifier

End Products:

Communications and TelecomRF FilteringGain Blocks

ECAD Model:

Description

The Analog Devices ADL5565-EVALZ Evaluation Board is a versatile tool for evaluating the performance of the ADL5565 6 GHz Ultrahigh Dynamic Range Differential Amplifier. This board is designed for use in communications and telecom applications, and features a wide range of features to help engineers and technicians evaluate the performance of the amplifier. The board includes a differential input and output, a wide range of gain settings, and a wide range of frequency response settings. The board also includes a wide range of test points for monitoring the performance of the amplifier, as well as a variety of other features to help engineers and technicians evaluate the performance of the amplifier. The board is also designed to be easy to use, with a simple user interface and intuitive controls.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Frequency
    6GHz
  • Base Part Number
    ADL5565
  • Output Type
    Differential
  • Operating Supply Voltage
    5.2V
  • Number of Channels
    1
  • Operating Supply Current
    80mA
  • Nominal Supply Current
    80mA
  • Slew Rate
    11V/μs
  • Amplifier Type
    Differential
  • Voltage - Supply, Single/Dual (±)
    2.8V~5.2V
  • Output Current per Channel
    30mA
  • Utilized IC / Part
    ADL5565
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Gain
    15.5 dB
  • -3db Bandwidth
    7GHz
  • Board Type
    Fully Populated
  • Noise Figure
    8.7 dB
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    80mA
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES AD9514BCPZ CLOCK DISTRIBUTION, 9514, LFCSP-327RFQ
Analog Devices Inc.IC CLK BUFFER 1:3 1.6GHZ 32LFCSP1000BUY