web counter

Analog Devices Inc. ADL5602-EVALZEVAL BOARD FOR ADL5602

Analog Devices Inc. ADL5602-EVALZ Reference Design 1
Analog Devices Inc. ADL5602-EVALZ Reference Design 1
Analog Devices Inc. ADL5602-EVALZ Reference Design 1
Analog Devices Inc. ADL5602-EVALZ Reference Design 1

Applications:

Wireless Communication >

RF Amplifier

End Products:

Communications and TelecomCommunications and Telecom

ECAD Model:

Description

The Analog Devices ADL5602-EVALZ Evaluation Board is a versatile tool for evaluating the performance of the ADL5602 50 MHz to 4 GHz RF Amplifier. This board is designed for use in communications and telecom applications, and features a wide range of features to help engineers and technicians evaluate the performance of the amplifier. The board includes a wide range of test points, allowing for easy access to the amplifier's input and output signals. It also includes a wide range of control and monitoring features, such as gain control, power supply monitoring, and temperature monitoring. The board also includes a USB interface for easy connection to a PC, allowing for easy data logging and analysis. The ADL5602-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADL5602 50 MHz to 4 GHz RF Amplifier in communications and telecom applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Amplifier
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Frequency
    50MHz~4GHz
  • Base Part Number
    ADL5602
  • Operating Supply Voltage
    5V
  • Operating Supply Current
    89mA
  • Nominal Supply Current
    89mA
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Gain
    19.5 dB
  • Noise Figure
    3.3 dB
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC OPAMP GP 1 CIRCUIT 8SOIC1RFQ