Analog Devices Inc. ADL5604-EVALZEvaluation Board For 1W RF Driver Amplifier
Description
The Analog Devices ADL5604-EVALZ Evaluation Board is a powerful tool for testing and evaluating the performance of the ADL5604 1W RF Driver Amplifier. This board is designed to operate in the 700 MHz to 2700 MHz frequency range, making it ideal for use in communications and telecom applications. The board features a wide range of features, including a high-efficiency power amplifier, a low-noise amplifier, a power detector, and a temperature sensor. It also includes a variety of connectors and test points for easy connection to external test equipment. The board is designed to provide reliable performance and accurate results, making it an ideal choice for testing and evaluating the performance of the ADL5604.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- MountPCB
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeAmplifier
- Frequency700MHz~2.7GHz
- Base Part NumberADL5604
- Operating Supply Voltage5.25V
- Operating Supply Current318mA
- Nominal Supply Current318mA
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Gain12.2 dB
- Noise Figure4.6 dB
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC CLK BUFFER 1:4 2GHZ 16MLF | 1735 | BUY | |
| Analog Devices Inc. | IC DAC 16BT 500MSPS LVDS 72LFCSP | 0 | RFQ | |
| Analog Devices Inc. | IC TRNSLTR BIDIRECTIONAL 20LFCSP | 33 | BUY | |
| Analog Devices Inc. | IC DAC 16BT 500MSPS LVDS 72LFCSP | 5240 | RFQ | |
| Microchip Technology | Clock Fanout Buffer 4-OUT 16-Pin QFN EP | 35 | RFQ | |
| Abracon LLC | CRYSTAL 20.0000MHZ 10PF SMD | 14650 | RFQ | |
| Analog Devices Inc. | IC TRNSLTR BIDIRECTIONAL 20LFCSP | 66 | BUY |


Product
Brand
Articles
Tools