web counter

Analog Devices Inc. ADP190CB-EVALZANALOG DEVICES ADP190CB-EVALZLOGIC CONTROLLED HIGH SIDE POWER SWITCH

Analog Devices Inc. ADP190CB-EVALZ Reference Design 1
Analog Devices Inc. ADP190CB-EVALZ Reference Design 1
Analog Devices Inc. ADP190CB-EVALZ Reference Design 1
Analog Devices Inc. ADP190CB-EVALZ Reference Design 1

Applications:

Power Drivers >

Power Switch

End Products:

Power ManagementPower Supplies

ECAD Model:

Description

The Analog Devices ADP190CB-EVALZ WLCSP Evaluation Board for ADP198 Power Switch is a versatile and easy-to-use evaluation board designed to evaluate the performance of the ADP198 Power Switch, a power management IC. The board features a wide range of features, including a wide input voltage range, adjustable output voltage, adjustable current limit, and adjustable soft-start. It also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with a variety of power sources, including AC, DC, and battery. The board is also designed to be used with a variety of development tools, such as the Analog Devices ADP198 Evaluation Software.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADP190
  • Function
    Power Distribution Switch (Load Switch)
  • Operating Supply Voltage
    3.6V
  • Operating Supply Current
    2μA
  • Power Dissipation
    7.2μW
  • Min Input Voltage
    1.1V
  • Max Input Voltage
    3.6V
  • Utilized IC / Part
    ADP190
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1.2V ~ 3.6V Input Voltage
  • Embedded
    No
  • Secondary Attributes
    500mA Continuous Operating Current
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Voltage Regulators - Switching Regulators 2MHz Sync Boost20000RFQ