web counter

Linear Technology/Analog Devices DC2297A-BLT8570-1 DEMO BOARD 5V TO 10V IN

Applications:

Power Drivers >

Power Switch

End Products:

Power ManagementPower Supplies

ECAD Model:

Description

The Analog Devices DC2297A-B Demo Board is a versatile power management solution for applications requiring a high-efficiency, low-voltage power switch. It is designed to provide a regulated output voltage of 12V at 125mA from an input voltage of 5V to 10V. The board features the LT8570-1EDD 65V Power Switch, which is a high-performance, low-voltage power switch with integrated protection features. The board also includes a power supply, a current sense resistor, and a voltage sense resistor. The board is ideal for applications such as automotive, industrial, and consumer electronics.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    12V 12V
  • Frequency - Switching
    1.5MHz
  • Utilized IC / Part
    LT8570, LT8570-1
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
0 Similar Products Remaining