web counter

Analog Devices Inc. ADRF5547-EVALZADRF5547 EVAL BOARD

Applications:

Wireless Communication >

Receivers

End Products:

WirelessWireless Infrastructure

ECAD Model:

Description

The Analog Devices ADRF5547-EVALZ Evaluation Kit is designed to evaluate the performance of the ADRF5547 Dual-Channel, 3.7 GHz to 5.3 GHz, Receiver Front End for Wireless Infrastructure applications. The kit includes a printed circuit board (PCB) with the ADRF5547 device, a power supply, and a set of evaluation tools. The ADRF5547 is a high-performance, low-power, dual-channel receiver front end designed for wireless infrastructure applications. It features a wide dynamic range, low noise figure, and high linearity, making it ideal for use in base station receivers. The evaluation kit provides a convenient platform for testing and evaluating the performance of the ADRF5547 in a variety of wireless infrastructure applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
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
Analog Devices Inc.IC REG LINEAR 3.3V 500MA 8MSOP10BUY
Analog Devices Inc.V-Ref Precision 2.5V 15mA 3-Pin SC-70 T/R503BUY
Analog Devices Inc.ANALOG DEVICES ADP1829ACPZ-R7171RFQ