web counter

Analog Devices Inc. ADRF5549-EVALZADRF5549 EVAL BOARD

Applications:

Wireless Communication >

Receivers

End Products:

WirelessWireless Infrastructure

ECAD Model:

Description

The Analog Devices ADRF5549-EVALZ Evaluation Kit is designed to evaluate the performance of the ADRF5549 Dual-Channel, 1.8 GHz to 2.8 GHz, Receiver Front End, Wireless Infrastructure. This evaluation kit includes a printed circuit board (PCB) with the ADRF5549 device, a power supply, and a USB cable for connecting to a PC. The kit also includes a software package that provides a graphical user interface (GUI) for configuring the device and monitoring its performance. The GUI also provides a range of test and measurement capabilities, including gain, noise figure, and linearity measurements. The ADRF5549-EVALZ Evaluation Kit is an ideal tool for evaluating the performance of the ADRF5549 Receiver Front End in wireless infrastructure applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
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
Analog Devices Inc.ANALOG DEVICES ADP1050ACPZ-R7DIGITAL CONTROLLER, 200MHZ, LFCSP-206880BUY
Analog Devices Inc.Digital Isolator CMOS 2-CH 1MHZ 8-Pin SOIC N T/R85000RFQ
Diodes IncorporatedIC VREF SHUNT ADJ SOT232847RFQ
Analog Devices Inc.IC MOSFET DVR 4A DUAL HS 8SOIC5RFQ
Analog Devices Inc.Digital Controller 20-Pin LFCSP T/R35000BUY
Texas InstrumentsIC REG MULT CONFIG ISO ADJ 8VSON30RFQ