web counter

Analog Devices Inc. DC2672A-BLTM4664 DEMOBOARD DUAL 25A CORE

Analog Devices Inc. DC2672A-B Reference Design 4
Analog Devices Inc. DC2672A-B Reference Design 1
Analog Devices Inc. DC2672A-B Reference Design 2
Analog Devices Inc. DC2672A-B Reference Design 3
Analog Devices Inc. DC2672A-B Reference Design 4
Analog Devices Inc. DC2672A-B Reference Design 1
Analog Devices Inc. DC2672A-B Reference Design 1
Analog Devices Inc. DC2672A-B Reference Design 2
Analog Devices Inc. DC2672A-B Reference Design 3
Analog Devices Inc. DC2672A-B Reference Design 4

Applications:

Measurement and Monitoring >

Power Management

End Products:

Instrumentation and MeasurementNetwork EquipmentComputer EquipmentsAutomatic Test EquipmentStorage System

ECAD Model:

Description

The Analog Devices DC2672A-B Demo Board is a powerful and versatile tool for power system management, instrumentation, and measurement. It is equipped with the LTM4664 48VIN Dual 50A Regulator, which provides efficient and reliable power regulation. The board also features a digital power system management system, which allows for precise monitoring and control of the power system. Additionally, the board includes a variety of instrumentation and measurement features, such as voltage and current monitoring, over-voltage and over-current protection, and temperature monitoring. This makes the DC2672A-B an ideal choice for a wide range of applications, from industrial to automotive.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC2672
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTM4664
  • RoHS
    Details
  • Voltage-Input
    30V ~ 58V
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    0.5 V to 1.5 V
  • Output Current
    50 A
  • Current - Output
    50A
  • Voltage - Output
    -
  • Frequency - Switching
    250kHz
  • Utilized IC / Part
    LTM4664
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Product
    Demonstration Boards
  • Input Voltage
    30 V to 58 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ