web counter

Linear Technology/Analog Devices DC2672A-ALTM4664 DEMOBOARD DUAL 25A CORE

Applications:

Measurement and Monitoring >

Power Management

End Products:

Instrumentation and MeasurementNetwork EquipmentComputer EquipmentsAutomatic Test EquipmentStorage System

ECAD Model:

Description

The Analog Devices DC2672A-A Demo Board is a powerful and versatile tool for power system management, instrumentation, and measurement. It features the LTM4664 48VIN Dual 25A Regulator with Digital Power System Management, which provides a high-performance, low-noise power solution for a wide range of applications. The board includes a variety of features such as adjustable output voltage, adjustable current limit, and adjustable soft-start. It also includes a variety of monitoring and protection features such as over-voltage, over-current, and over-temperature protection. The board also includes a variety of digital power system management features such as voltage and current monitoring, power-on reset, and power-good signal. The board is designed to be used with a variety of power sources, including AC, DC, and battery. The board is also designed to be used with a variety of instruments and measurement devices, such as oscilloscopes, multimeters, and power analyzers.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    30V~58V
  • Series
    µModule®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    Not Applicable
  • Current - Output
    25A 25A
  • Voltage - Output
    1V 1V
  • Frequency - Switching
    250kHz
  • Utilized IC / Part
    LTM4664
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ