web counter

Analog Devices Inc. EV-AD74413RSDZEVALUATION BOARD

Applications:

Sensors and Transducers >

Temperature Sensing

End Products:

IndustrialFactory AutomationBuilding ControlMotor DriverProcess Control

ECAD Model:

Description

The Analog Devices EV-AD74413RSDZ Evaluation Kit is designed to evaluate the AD74413R Quad-Channel, Software Configurable Input and Output, Industrial Digital Isolator. This kit includes a USB-based evaluation board, a software GUI, and a set of cables and connectors. The AD74413R isolator provides four channels of digital isolation with a maximum data rate of 1 Mbps. It features a wide operating temperature range of -40°C to +125°C and a high common-mode transient immunity of up to 25 kV/μs. The evaluation board also includes a USB-to-serial converter, allowing for easy connection to a PC. The software GUI provides a graphical user interface for configuring the isolator and monitoring its performance. The kit is ideal for evaluating the performance of the AD74413R in industrial applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents