Analog Devices Inc. EV-ADUCM320QSPZADUCM320 Cortex M3 Microcontroller Evaluation Board
The Analog Devices EV-ADUCM320QSPZ Development System is a powerful and versatile platform designed for diagnostic control on fixed wavelength laser optical module applications, medical and healthcare applications. It is based on the ADuCM320 Dual-Die Stack System on-Chip, which is a highly integrated, low-power, 32-bit ARM Cortex-M3 processor with a wide range of peripherals. The EV-ADUCM320QSPZ Development System includes a comprehensive suite of software and hardware tools, including an integrated debugger, a comprehensive set of software libraries, and a range of development boards and accessories. The system is designed to enable rapid development of applications for medical and healthcare applications, including diagnostic control on fixed wavelength laser optical modules. It is also suitable for a wide range of other applications, including industrial, automotive, and consumer applications.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- MountPCB
- Mounting TypeFixed
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Base Part NumberADUCM320
- Number of Bits32
- Core ProcessorARM® Cortex®-M3
- Utilized IC / PartADuCM320
- Evaluation KitYes
- Core ArchitectureARM
- ContentsBoard(s), Cable(s), J-Link OB Programmer
- Board TypeEvaluation Platform
- Number of UART Channels1
- PlatformQuickStart™ PLUS
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | DP-Charge Pump/General Purpose, Reg 5V Charge Pump at 100mA | 3000 | RFQ | |
| Analog Devices | IC Reg Swtchd Cap 5V 0.1A 8MSOP | 0 | RFQ | |
| Analog Devices, Inc. | IC Reg Swtchd Cap Adj 0.1A 8MSOP | 0 | RFQ |


Product
Brand
Articles
Tools