Analog Devices Inc. EVAL-ADuCM350EBZANALOG DEVICES EVAL-ADUCM350EBZEvaluation Kit, ADUCM 350, Meter-On-Chip, 32bit , Prototyping Sensor Configuration with MCU
Description
The Analog Devices EVAL-ADuCM350EBZ is an evaluation board designed to evaluate the ADuCM350 16-bit, precision, low power meter-on-chip, medical and healthcare system processor. This board is ideal for applications such as medical and healthcare systems, industrial control systems, and consumer electronics. It features a wide range of peripherals, including a 12-bit ADC, a 12-bit DAC, a temperature sensor, a low-power RTC, and a USB interface. The board also includes a JTAG interface for debugging and programming. The board is powered by a 3.3V power supply and is compatible with a variety of development tools, including the IAR Embedded Workbench and the Keil uVision IDE.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Factory Lead Time8 Weeks
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- MountFront
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberADUCM350
- FunctionAnalog Front End (AFE)
- Operating Supply Voltage3.6V
- InterfaceUART, USB
- Number of Bits32
- Data Bus Width32b
- Utilized IC / PartADuCM350
- Supplied ContentsBoard(s), Cable(s), Power Supply
- Evaluation KitYes
- Core ArchitectureARM
- EmbeddedYes, MCU, 32-Bit
- RoHS StatusROHS3 Compliant
- REACH SVHCNo SVHC
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES ADM3260ARSZDigital Isolator, 2 Channel, 3 V, 5.5 V, SSOP, 20 Pins | 0 | RFQ | |
| Analog Devices Inc. | DGTL ISO 2.5KV 2CH I2C 20SSOP | 6405 | BUY |


Product
Brand
Articles
Tools