web counter

Analog Devices Inc. EVAL-AD5242DBZEVAL BOARD AD5242DBZ

Analog Devices Inc. EVAL-AD5242DBZ Reference Design 1
Analog Devices Inc. EVAL-AD5242DBZ Reference Design 1
Analog Devices Inc. EVAL-AD5242DBZ Reference Design 1
Analog Devices Inc. EVAL-AD5242DBZ Reference Design 1

Applications:

Data Conversion >

Digital Potentiometer

End Products:

Power ManagementBattery Powered Systems

ECAD Model:

Description

The Analog Devices EVAL-AD5242DBZ Evaluation Board is designed to evaluate the performance of the AD5242 Digital Potentiometer, a power management IC. This board features a 10-turn potentiometer, a 2-wire serial interface, and a voltage regulator. It also includes a USB-to-I2C interface, allowing users to easily program and control the device. The board is designed to provide a simple and convenient platform for evaluating the performance of the AD5242 Digital Potentiometer. It is ideal for applications such as motor control, power supply sequencing, and digital potentiometer control.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Base Part Number
    AD5242
  • Function
    Digital Potentiometer
  • Utilized IC / Part
    AD5242
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2 Channel, 256 Position
  • Secondary Attributes
    Graphical User Interface, I2C Interface
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC HOT SWAP CTRLR -48V 14TSSOP2500BUY
Analog Devices Inc.IC HOT SWAP CTRLR -48V 14TSSOP856BUY
Analog Devices Inc.Hot Swap Controller 1-CH -80V 14-Pin TSSOP T/R27BUY